EN
  • EN
  • DE

STPMC1BTR

Part No STPMC1BTR
Manufacturer STMicroelectronics
Catalog PMIC - Energy Metering
Description IC ENERGY METER 3 PHASE 20TSSOP / AFE 2 ADC 3.3V/5V 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Measurement Error 0.1%
Voltage - I/O High 1.2V
Voltage - I/O Low 0.6V
Operating Supply Current 6mA
Operating Supply Voltage 3.17 V ~ 5.5 V
Meter Type 3 Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 795774-STPMC1BTR
Popularity Medium
Supply and Demand Status Balance
Family Name STPMC1
Introduction Date May 22, 2009
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STPMC1BTR CAD Model

Description

STPMC1BTR Energy Metering IC by STMicroelectronics

The STPMC1BTR from STMicroelectronics is a sophisticated energy metering integrated circuit (IC) designed for accurate measurement of power consumption in residential and industrial settings. This advanced system-on-chip solution is part of STMicroelectronics' commitment to energy efficiency and precision in power management applications.

Key Features

  • High Precision: The STPMC1BTR offers high accuracy in energy measurement, ensuring reliable data for billing and energy management purposes.
  • Multi-function Capability: This IC is capable of measuring active, reactive, and apparent energy, as well as RMS voltage and current, power factor, and frequency, making it a versatile choice for various metering applications.
  • Integrated Analog Front-End: The built-in analog front-end (AFE) simplifies design and reduces external component count, which helps in minimizing the overall system cost and size.
  • Wide Dynamic Range: It operates over a wide dynamic range, allowing it to accurately measure power from very low to high loads without compromising accuracy.
  • Digital Calibration: The device supports digital calibration, which facilitates easier calibration during the manufacturing process and can compensate for external component variations.
  • Tamper Detection: Enhanced with tamper detection features, the STPMC1BTR ensures secure and reliable metering data, which is crucial for preventing energy theft and ensuring billing integrity.

Applications

The STPMC1BTR is ideal for a range of applications including:

  • Smart energy meters
  • Power monitoring systems
  • Renewable energy management
  • Industrial automation

Technical Specifications

The device operates within an industrial temperature range and is available in a surface-mount package that is suitable for automated assembly processes. It interfaces with microcontrollers via a serial peripheral interface (SPI) for easy integration into digital systems.

With its combination of features, the STPMC1BTR is a powerful and efficient solution for modern energy metering challenges, offering the performance and reliability expected from a leading semiconductor manufacturer like STMicroelectronics.

You May Also Be Interested in

Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Microchip Technology
48-TQFP, IND TEMP, 1.8V/3V, TRAY
Lowest to $8.7314
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Renesas Electronics America
IC ENERGY METERING 28SSOP
Lowest to $2.6115
Maxim Integrated
IC PWR MEASUREMENT AC 68SQFN
Lowest to $3.2176
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP
Lowest to $8.1612
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20QFN
Lowest to $4.0243
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3060 $58.1420
15+ $6.8152 $102.2280
23+ $6.6022 $151.8506
32+ $6.3892 $204.4544
41+ $6.1763 $253.2283
55+ $5.5373 $304.5515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess