EN
  • EN
  • DE

STQ1NK80ZR-AP

Part No STQ1NK80ZR-AP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 0.3A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 300mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 7.7nC @ 10V
Max Input Capacitance 160pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3W (Tc)
Maximum Rds On at Id,Vgs 16 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 054006-STQ1NK80ZR-AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STQ1NK80ZR-AP CAD Model

Description

STQ1NK80ZR-AP - N-Channel 800V - 0.75 Ohm - 1A SuperMESH™ Power MOSFET

The STQ1NK80ZR-AP is a high-voltage N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of STMicroelectronics' SuperMESH™ series, known for its excellent RDS(on) area ratio and reduced gate charge. These features make the STQ1NK80ZR-AP an efficient choice for power management tasks in a wide range of applications.

Key Features:

  • High Voltage Capability: The STQ1NK80ZR-AP boasts an impressive 800V drain-source breakdown voltage (VDS), making it suitable for high-voltage applications that require efficient power conversion and regulation.
  • Low On-Resistance: With an on-resistance (RDS(on)) of just 0.75 Ohm, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency and reducing heat generation.
  • Current Capacity: It can handle a continuous drain current (ID) of up to 1A, sufficient for various light to medium power applications.
  • Reduced Gate Charge: The device features a low gate charge (Qg), which minimizes switching losses and enables faster switching speeds, contributing to improved performance in power switching applications.
  • Zener-Protected: The MOSFET comes with a built-in Zener diode for gate-source protection, which helps to prevent damage from electrostatic discharge (ESD) and other voltage spikes.

Applications:

The STQ1NK80ZR-AP is versatile and can be used in a variety of electronic circuits and systems, including:

  • Switching power supplies
  • LED lighting applications
  • Power adapters
  • Motor control circuits
  • Power management functions in consumer electronics

In summary, the STQ1NK80ZR-AP from STMicroelectronics is a robust and efficient N-channel Power MOSFET that offers high voltage capability, low on-resistance, and fast switching performance. It is designed to meet the requirements of modern electronic applications that demand energy efficiency and reliability.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3550 $58.5750
400+ $0.2913 $116.5200
615+ $0.2822 $173.5530
850+ $0.2730 $232.0500
1,095+ $0.2640 $289.0800
1,465+ $0.2367 $346.7655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess