EN
  • EN
  • DE

STR2N2VH5

Part No STR2N2VH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 2.3A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA (Min)
Max Gate Charge 4.6nC @ 4.5V
Max Input Capacitance 367pF @ 16V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 350mW (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1103832-STR2N2VH5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STR2N2VH5 CAD Model

Description

Introducing the STR2N2VH5 Power MOSFET from STMicroelectronics

The STR2N2VH5 is a state-of-the-art power MOSFET designed and manufactured by the well-known semiconductor company, STMicroelectronics. This device is part of STMicroelectronics' STripFET™ V series, which is renowned for its high efficiency and reliability in power management applications.

The STR2N2VH5 is a N-channel MOSFET that features a low threshold drive, making it suitable for a wide range of applications, including but not limited to, switch-mode power supplies (SMPS), motor control, automotive applications, and power management solutions. Its low on-state resistance (R<sub>DS(on)) significantly reduces conduction losses, providing an energy-efficient solution for high-performance power circuits.

Key Features of STR2N2VH5:

  • Low Threshold Voltage: Ensures compatibility with logic-level drive signals and reduces power dissipation during operation.
  • High Switching Speed: Offers faster switching capabilities which contribute to the efficiency of the overall system by reducing switching losses.
  • Low On-state Resistance: Minimizes conduction losses and improves thermal performance, allowing for better energy savings and a cooler operating temperature.
  • 100% Avalanche Tested: Guarantees robustness and reliability, making it suitable for applications that may experience unexpected voltage spikes.

The STR2N2VH5 also boasts an advanced package design that enhances its thermal characteristics and overall ruggedness. The package is optimized for efficient heat dissipation, ensuring the device operates within its specified temperature range even under high current conditions.

STMicroelectronics has designed the STR2N2VH5 with an eye on environmental impact, complying with the European Union's RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Overall, the STR2N2VH5 is an excellent choice for designers who require a high-performance, energy-efficient N-channel MOSFET. Its robust design, combined with STMicroelectronics' commitment to quality and environmental sustainability, makes it a reliable and eco-friendly component for your power management solutions.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8553 $51.3180
145+ $0.7018 $101.7610
225+ $0.6799 $152.9775
305+ $0.6580 $200.6900
395+ $0.6360 $251.2200
530+ $0.5702 $302.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,140 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess