EN
  • EN
  • DE

STR750FV1H6

Part No STR750FV1H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals DMA, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Base Product Number STR750
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262013-STR750FV1H6
Ultra Librarian 3D Model Ultra Librarian STR750FV1H6 CAD Model

Description

STMicroelectronics STR750FV1H6 Microcontroller

The STR750FV1H6 is a high-performance 32-bit ARM7TDMI-S™ MCU from STMicroelectronics, designed to offer an optimal blend of low power consumption and high processing power. This microcontroller is a part of the STR7 family and is well-suited for a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • Core: ARM7TDMI-S™ 32-bit RISC CPU core operating at up to 56 MHz frequency, providing a perfect balance between power efficiency and performance.
  • Memory: Features 256 KB of high-density Flash memory and 16 KB of RAM, ensuring ample space for complex applications and data storage.
  • Connectivity: Equipped with a variety of communication interfaces, including USB, CAN, UART, SPI, and I²C, facilitating easy integration into a wide range of systems.
  • Timers: Comes with multiple 16-bit timers, a PWM timer, and a watchdog timer, making it highly adaptable for timing and control operations.
  • Analog Features: Includes a 10-bit ADC with up to 16 channels, providing precise analog signal measurement capabilities.
  • Debugging and Emulation: JTAG and SWD interfaces support for comprehensive debugging and in-system programming.
  • Operating Voltage: Operates over a wide range of supply voltages from 3.0V to 3.6V, ensuring compatibility with various power sources.
  • Package: Available in a LQFP64 package, which is ideal for space-constrained applications.

Applications

The versatility of the STR750FV1H6 makes it suitable for a diverse array of applications. Its robust set of features and connectivity options make it an excellent choice for:

  • Industrial control systems
  • Motor control applications
  • Automotive electronics
  • Medical devices
  • Complex embedded systems

STMicroelectronics' STR750FV1H6 microcontroller is a powerful, flexible solution that delivers the performance needed for demanding applications while maintaining efficient power usage. Its comprehensive feature set and ease of integration make it a go-to choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess