EN
  • EN
  • DE

STR911FAM44X6

Part No STR911FAM44X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM966E-S™ 16/32-Bit Flash MCU with Ethernet, USB, CAN, AC motor control, 4 timers, ADC, RTC, DMA | IC MCU 32BIT 512KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM9
Data Bus Width 32-Bit
Speed 96MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 40
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.65V ~ 2V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Family Part Number STR91*F
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1261981-STR911FAM44X6
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR911FAM44X6 CAD Model

Description

STMicroelectronics STR911FAM44X6 Microcontroller

The STR911FAM44X6 is a high-performance ARM9 microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications requiring high computing power, sophisticated peripherals, and low power consumption. This microcontroller is part of the STR9 family of 32-bit products that combine the ARM966E-S core with a rich peripheral set and ST's proprietary high-speed single voltage flash memory.

Key Features

  • Powerful ARM966E-S Core: At the heart of the STR911FAM44X6 lies the ARM966E-S core, which operates at up to 96 MHz, providing the computational horsepower needed for demanding applications.
  • Ample Memory: The device is equipped with 512 KB of high-speed Flash memory and 96 KB of SRAM, ensuring ample space for complex programs and data storage.
  • Advanced Connectivity: With a range of communication interfaces, including USB 2.0, CAN, UART, SPI, and I2C, this microcontroller ensures seamless connectivity for industrial, consumer, and communication applications.
  • Robust Peripheral Set: The STR911FAM44X6 boasts a rich set of peripherals including multiple timers, PWM channels, and 10-bit ADCs, providing flexibility and ease of integration for various system requirements.
  • Enhanced Security: A hardware-based memory protection unit (MPU) enhances the security of the system, enabling safe execution of code and protecting the system from unauthorized access.
  • Flexible Power Management: The microcontroller features several power-saving modes, including Idle and Sleep modes, which enable the design of energy-efficient applications.

Applications

The STR911FAM44X6 is versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Networking equipment
  • Complex embedded systems

With its robust architecture, extensive peripheral support, and power efficiency, the STR911FAM44X6 from STMicroelectronics is an excellent choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6042 $87.2084
3+ $35.7778 $107.3334
5+ $34.6597 $173.2985
6+ $33.5417 $201.2502
8+ $32.4236 $259.3888
11+ $29.0695 $319.7645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,856 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess