EN
  • EN
  • DE

STS11N3LLH5

Part No STS11N3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 5nC @ 4.5V
Max Input Capacitance 724pF @ 25V
Maximum Gate-Source Voltage +22V, -20V
Power Dissipation (Max) 2.7W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1103872-STS11N3LLH5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS11N3LLH5 CAD Model

Description

Introducing the STS11N3LLH5 Power MOSFET from STMicroelectronics

The STS11N3LLH5 is a high-performance N-channel Power MOSFET designed and manufactured by the renowned semiconductor company STMicroelectronics. This advanced power management component is tailored for the most demanding applications, offering a perfect balance of low on-resistance, high switching speeds, and robust thermal performance.

Key Features

  • Low Threshold Drive: The device features a low gate threshold voltage, making it compatible with low-voltage drive circuits and ideal for battery-operated devices.
  • High Efficiency: With its low on-state resistance (R<sub>DS(on)), the STS11N3LLH5 minimizes power losses, enhancing overall system efficiency — a crucial factor for power-sensitive designs.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 11 A, making it suitable for high-power applications.
  • Enhanced Durability: The STS11N3LLH5 is encapsulated in a robust PowerFLAT 5x6 package, which not only saves space but also provides excellent thermal performance and durability.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring reliability in various environments.

Applications

The versatility of the STS11N3LLH5 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Switching regulators and DC/DC converters
  • Power management in portable and battery-powered devices
  • Motor control circuits
  • Load switches and power distribution systems

Technical Specifications

The STS11N3LLH5 boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Drain-source voltage (V<sub>DSS): 30 V
  • Continuous drain current (I<sub>D): 11 A
  • Power dissipation (P<sub>D): 19.5 W
  • On-state resistance (R<sub>DS(on)): 0.033 Ω max
  • Gate charge (Q<sub>g): 17 nC
  • Input capacitance (C<sub>iss): 900 pF

With its combination of efficiency, power handling, and compact form factor, the STS11N3LLH5 from STMicroelectronics is an excellent choice for designers looking to improve power performance in their next project.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess