EN
  • EN
  • DE

STS1DN45

Part No STS1DN45
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 727314-STS1DN45
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS1DN45 CAD Model

Description

The STS1DN45 is a state-of-the-art N-Channel Power MOSFET from STMicroelectronics, designed using the innovative SuperMESH™ technology that combines the benefits of reduced on-resistance, robust switching performance, and enhanced power handling capability. This high-voltage MOSFET is optimized for a wide range of applications, including switching power supplies, power converters, motor control circuits, and lighting systems.

With a drain-source voltage of 450V, the STS1DN45 ensures reliable operation even in high-voltage environments. Its low on-resistance of 1.0Ω minimizes conduction losses, which is crucial for improving efficiency in power management circuits. Additionally, the device can handle a continuous drain current of up to 1A, making it suitable for handling moderate power loads.

The SuperMESH™ technology integrates a vertical structure that enhances the device's current-carrying capability and thermal performance. This technology also results in lower gate charge and reduced capacitance, which translates to faster switching speeds and reduced switching losses, further enhancing the overall efficiency of the MOSFET.

Key features of the STS1DN45 include:

  • High breakdown voltage (BVdss) of 450V suitable for high-voltage applications.
  • Low threshold voltage (Vgs(th)) facilitating ease of drive and high responsiveness.
  • Reduced gate charge (Qg) for faster switching and lower switching losses.
  • 100% avalanche tested, ensuring ruggedness and reliability in harsh conditions.
  • Compliance with RoHS and Halogen-Free directives for environmental sustainability.

The STS1DN45 is housed in a through-hole IPAK package, which offers excellent thermal performance and is compatible with standard PCB assembly processes. The robust design and high reliability make it an excellent choice for designers looking to enhance the performance of their power management systems while maintaining a compact form factor.

Whether you're designing an AC/DC converter, a power factor correction circuit, or a high-efficiency motor drive, the STS1DN45 from STMicroelectronics provides the performance, efficiency, and reliability required to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8161 $61.7127
16+ $7.2338 $115.7408
25+ $7.0074 $175.1850
35+ $6.7810 $237.3350
45+ $6.5558 $295.0110
59+ $5.8778 $346.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess