EN
  • EN
  • DE

STS3C2F100

Part No STS3C2F100
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr STMicroelectronics
Series STripFET™
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 3A
Rds On (Max) @ Id, Vgs 145mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 460pF @ 25V
Power - Max 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STS3C2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278549-STS3C2F100
Ultra Librarian 3D Model Ultra Librarian STS3C2F100 CAD Model

Description

Product Overview: STS3C2F100 by STMicroelectronics

The STS3C2F100 is a cutting-edge electronic component manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is a testament to the company's commitment to innovation and excellence in developing advanced technology solutions. The STS3C2F100 is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their systems.

Key Features

  • High-Performance Silicon Technology: The STS3C2F100 is built on a sophisticated silicon platform that ensures optimal performance and reliability. This technology provides the foundation for the component's exceptional electrical characteristics.
  • Robust Design: Engineered for durability, the STS3C2F100 can withstand harsh operating conditions, making it suitable for industrial and automotive applications that demand high levels of robustness.
  • Energy Efficiency: With a focus on energy conservation, this product offers low power consumption, contributing to the energy efficiency of the end application. This is particularly important for battery-operated and energy-sensitive devices.
  • Compact Footprint: The STS3C2F100 boasts a compact form factor, allowing for easy integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the STS3C2F100 makes it ideal for a broad spectrum of applications, including:

  • Power Management: Its efficient power handling capabilities make it well-suited for power supply circuits, voltage regulators, and power management modules.
  • Signal Processing: The component's fast switching speeds and high-frequency operation are perfect for signal processing tasks in communication systems and data processing equipment.
  • Automotive Electronics: The ruggedness of the STS3C2F100 renders it an excellent choice for automotive electronics, where reliability and endurance are critical.
  • Industrial Automation: With its ability to operate reliably in challenging environments, it is a great fit for industrial automation and control systems.

Conclusion

In summary, the STS3C2F100 from STMicroelectronics is a high-quality component that offers reliability, efficiency, and a compact size for a multitude of electronic applications. Its robustness and energy-saving features make it a smart choice for developers seeking to create advanced and dependable systems. Whether for industrial, automotive, power management, or signal processing needs, the STS3C2F100 is engineered to deliver top-notch performance.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6645 $58.2575
85+ $1.3658 $116.0930
135+ $1.3231 $178.6185
185+ $1.2804 $236.8740
235+ $1.2377 $290.8595
315+ $1.1097 $349.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess