EN
  • EN
  • DE

STT3PF20V

Part No STT3PF20V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2.2A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 4.7nC @ 4.5V
Max Input Capacitance 315pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.6W (Tc)
Maximum Rds On at Id,Vgs 200 mOhm @ 1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Dimension SOT-23-6
Win Source Part Number 054017-STT3PF20V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STT3PF20V CAD Model

Description

The STT3PF20V from STMicroelectronics is a state-of-the-art power MOSFET designed with the latest advancements in silicon technology, aimed at delivering superior performance in a wide range of applications. This device is part of the STripFET™ VII DeepGATE™ series, which is renowned for its low on-state resistance and high switching performance.

Key Features

  • Low Threshold Drive: The STT3PF20V can operate at low gate drive voltages, making it compatible with a variety of logic levels and reducing the need for additional drive circuitry.
  • High Switching Efficiency: With its optimized gate charge and low intrinsic capacitances, this MOSFET provides high-speed switching, which enhances the efficiency of power conversion circuits.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an extremely low on-state resistance, which minimizes conduction losses and improves overall efficiency, especially in high-current applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.

Applications

The STT3PF20V is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Power management solutions
  • DC-DC converters
  • Motor control circuits
  • High-efficiency power supplies

Technical Specifications

With a 20V drain-source voltage (V<sub>DS) and a 3A continuous drain current (I<sub>D), the STT3PF20V is well-suited for low-voltage applications requiring efficient power handling capabilities. It comes in a small and thermally efficient PowerFLAT™ 3.3x3.3 package, which is ideal for space-constrained designs.

Environmental and Quality Standards

STMicroelectronics is committed to environmental stewardship and product quality. The STT3PF20V is compliant with RoHS and Halogen-Free standards, ensuring that it meets global environmental regulations. Additionally, the device is supported by ST's longevity program, guaranteeing availability and long-term support for your designs.

For detailed product information, datasheets, and technical support, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess