EN
  • EN
  • DE

STU10NM65N

Part No STU10NM65N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 9A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 9A (Tc) 90W (Tc) Through Hole I-PAK
Manufacturer STMicroelectronics
Series MDmesh™ II
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name STU10N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898486-STU10NM65N
Ultra Librarian 3D Model Ultra Librarian STU10NM65N CAD Model

Description

The STU10NM65N is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This product is part of their MDmesh™ N-channel MOSFET series, which is acclaimed for its high efficiency and performance in a wide range of power applications.

Key Features

  • Voltage Rating: The STU10NM65N boasts a high drain-source voltage (V<sub>DS) of 650V, making it suitable for high voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 10A, ensuring robust performance for a variety of power loads.
  • R<sub>DS(on): The device features an on-resistance (R<sub>DS(on)) as low as 0.52 ohm, which minimizes conduction losses and enhances overall efficiency.
  • MDmesh™ Technology: Incorporating ST's proprietary MDmesh™ technology, it offers a perfect blend of low on-resistance and high switching speed.
  • Fast Switching: The fast-switching capabilities of the STU10NM65N make it an ideal choice for high-frequency applications.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) reduces the power required to drive the MOSFET, further enhancing its energy efficiency.
  • Thermal Performance: Excellent thermal characteristics ensure reliability and longevity even under thermal stress.

Applications

The STU10NM65N is versatile and can be used in a broad array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Performance Computing
  • Motor Control Systems
  • Inverters and Converters
  • Automotive Applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STU10NM65N is no exception and is built to meet rigorous standards, ensuring both reliability and performance for critical power management tasks. With a robust design and advanced manufacturing processes, this MOSFET is a solid choice for designers looking to optimize their power systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess