EN
  • EN
  • DE

STU9N60M2

Part No STU9N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 5.5A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 5.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)
Manufacturer STMicroelectronics
Series MDmesh™ II Plus
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TO-251 (IPAK)
Family Name STU9N60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-13886-5, 497-13886-5-ND, 497-13886-5, 497-STU9N60M2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898499-STU9N60M2
Ultra Librarian 3D Model Ultra Librarian STU9N60M2 CAD Model

Description

STU9N60M2 - STMicroelectronics N-Channel MOSFET

The STU9N60M2 is a high-performance N-Channel MOSFET produced by STMicroelectronics, renowned for its efficiency and reliability in a wide array of power management applications. This MOSFET is a part of STMicroelectronics' MDmesh™ M2 series, which is designed to offer exceptional energy efficiency through low on-resistance and minimal switching losses.

With a drain-source voltage (V<sub>DS) of 600V, the STU9N60M2 is well-suited for high voltage applications, making it an ideal choice for switch mode power supplies (SMPS), lighting applications such as LED drivers, and electronic ballasts. Its maximum continuous drain current (I<sub>D) of 7A allows it to handle significant power, while the maximum power dissipation (P<sub>D) of 45W ensures that it can sustain high-performance levels without overheating.

The device features a low threshold voltage (V<sub>GS(th)), enabling it to be driven at lower gate voltages, which can be advantageous in low-power applications. Additionally, the STU9N60M2 boasts a low gate charge (Q<sub>G), which translates to faster switching speeds and further enhances its efficiency in high-frequency circuits.

Another key characteristic of the STU9N60M2 is its robust body diode, which can handle high surge currents, making it highly reliable in applications that may experience unexpected voltage spikes. The MOSFET's package is TO-251 (IPAK), which is known for its compact size and ability to be easily mounted on a printed circuit board (PCB).

The STU9N60M2 is also characterized by its 100% avalanche tested feature, which assures its ruggedness and durability under extreme conditions. This, along with its compliance with the RoHS directive and Halogen-free manufacturing, makes it an environmentally friendly choice for designers looking to create sustainable and energy-efficient electronic products.

In summary, the STU9N60M2 from STMicroelectronics is a powerful and efficient solution for designers who require a high-voltage, high-performance N-Channel MOSFET. Its combination of low on-resistance, fast switching, and robustness make it a versatile component suitable for a broad range of power management applications.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8773 $61.4110
165+ $0.7200 $118.8000
250+ $0.6974 $174.3500
345+ $0.6750 $232.8750
445+ $0.6525 $290.3625
595+ $0.5849 $348.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess