EN
  • EN
  • DE
  • IT

STUSB1600AQTR

Part No STUSB1600AQTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description CONDITIONING & INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features USB, Type-C Controller PMIC 24-QFN (4x4)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name STUSB1600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17647-6, STUSB1600AQTR-ND, 497-17647-1, 497-17647-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898502-STUSB1600AQTR
Ultra Librarian 3D Model Ultra Librarian STUSB1600AQTR CAD Model

Description

STUSB1600AQTR - USB Type-C Controller

The STUSB1600AQTR from STMicroelectronics is a cutting-edge USB Type-C controller integrated circuit (IC) designed to handle the USB Type-C and USB Power Delivery (PD) specifications. This advanced controller is housed in a compact QFN-24 package and is specifically engineered to provide a comprehensive solution for managing USB Type-C ports with reversible plug orientation and cable direction.

Key Features:

  • USB Type-C Rev 1.2 Compliant: The STUSB1600AQTR is fully compliant with the USB Type-C standard revision 1.2, ensuring seamless compatibility with the latest USB Type-C devices and connectors.
  • USB PD 2.0 Support: With support for USB Power Delivery 2.0, this controller can facilitate higher power capabilities and enable a wide range of applications from charging to data transfer.
  • Dead Battery Mode: The device features a dead battery mode, which allows for a basic level of operability even when the battery of the device is completely drained.
  • Integrated VCONN Power Switch: The inclusion of an integrated VCONN power switch enables the controller to supply power to electronically marked cables, such as those with embedded electronics.
  • Attachment Detection: The STUSB1600AQTR is capable of detecting attachment, orientation, and detachment of a USB Type-C plug, simplifying the interface and enhancing user experience.
  • Short-to-VBUS Protections: The device incorporates protections against short-circuit conditions to VBUS, providing robustness and reliability in operation.
  • Low Power Consumption: Designed with power efficiency in mind, this controller maintains low power consumption to optimize battery life in portable applications.
  • Configurable I2C Interface: An I2C interface allows for easy configuration and control, making it a versatile choice for a variety of USB Type-C applications.

Applications:

The STUSB1600AQTR is ideal for a wide range of applications, including smartphones, tablets, laptops, docking stations, and any other devices that require USB Type-C connectivity. Its robust feature set and compliance with USB Type-C and PD 2.0 standards make it a top choice for designers looking to incorporate a reliable USB Type-C interface into their products.

You May Also Be Interested in

Analog Devices Inc.
IC CONV DC/DC 8-OUTPUT 40QFN / Handheld/Mobile Devices, OMAP? PMIC 40-QFN (6x6)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT 24WQFN
Lowest to $2.8285
Analog Devices Inc.
SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Lowest to $16.2986
Intersil
AMPLIFIERS MISC
Lowest to $6.3076
Skyworks Solutions Inc.
IC CURR LIMITER CHRGR 14TDFN
Lowest to $1.3298
Maxim Integrated
QUAD TFT/LCD DC-DC CONVERTER
Lowest to $15.4766
Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087
Maxim Integrated
PMIC FOR SMART PHONE APPLICATION
Lowest to $34.7305
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2355 $51.4165
55+ $1.8343 $100.8865
85+ $1.7769 $151.0365
117+ $1.7196 $201.1932
151+ $1.6623 $251.0073
202+ $1.4903 $301.0406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,080 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess