EN
  • EN
  • DE

STW11NK100Z

Part No STW11NK100Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1KV 8.3A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 8.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 162nC @ 10V
Max Input Capacitance 3500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 1.38 Ohm @ 4.15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 088334-STW11NK100Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STW11NK100Z CAD Model

Description

STW11NK100Z N-Channel MOSFET by STMicroelectronics

The STW11NK100Z is a high-performance N-Channel MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the PowerMESH™ lineup, which is known for its exceptional on-resistance and high switching performance. The device is specifically designed to address the efficiency and reliability demands of high-power applications such as switching power supplies, motor control, and power management systems.

Key Features

  • High Voltage Capability: The STW11NK100Z is capable of handling high voltages, with a drain-source voltage (V<sub>DS) of 1000V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 0.85 Ω, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Current Handling: The device can handle continuous drain currents (I<sub>D) up to 11A, providing ample current for a variety of power-intensive tasks.
  • Zener-Protected: The gate-source is protected with an integrated Zener diode, which safeguards the MOSFET against electrostatic discharges and sudden voltage spikes.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • LED Lighting Solutions

Advanced Technology

The STW11NK100Z incorporates advanced PowerMESH™ technology, which combines a vertical structure with a strip layout to yield one of the world's lowest on-resistances and gate charge. This leads to highly efficient power conversion and reduced switching losses, making it an ideal choice for energy-sensitive applications.

Package and Quality

Encased in a TO-247 package, the STW11NK100Z offers a robust and reliable design that ensures longevity even in demanding conditions. STMicroelectronics is committed to high standards of quality, and this product complies with the stringent requirements of the international electronic industry, ensuring performance and durability.

Whether you are designing a power supply unit, upgrading a motor control system, or developing sophisticated power management modules, the STW11NK100Z N-Channel MOSFET from STMicroelectronics is a choice that stands for reliability, efficiency, and technological excellence.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5799 $50.1186
35+ $2.9374 $102.8090
53+ $2.8456 $150.8168
73+ $2.7538 $201.0274
94+ $2.6620 $250.2280
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,661 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess