EN
  • EN
  • DE

STW18NM60ND

Part No STW18NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 13A TO-247 / Trans MOSFET N-CH 600V 13A 3-Pin(3+Tab) TO-247 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series FDmesh II
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 34nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1030pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 110W (Tc)
Rds On (Maximum) @ Id, Vgs 290 mOhm @ 6.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247
Package TO-247-3
Win Source Part Number 799261-STW18NM60ND
Popularity Medium
Supply and Demand Status Limited
Family Name STW18NM60ND
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STW18NM60ND CAD Model

Description

STW18NM60ND N-Channel MOSFET by STMicroelectronics

The STW18NM60ND is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet a wide range of applications, offering exceptional power density, efficiency, and reliability. With its advanced technology and robust design, the STW18NM60ND is an excellent choice for high-efficiency power management tasks.

Key Features

  • Voltage Rating: The STW18NM60ND operates at a drain-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage applications.
  • Current Capability: It can handle a continuous drain current (I<sub>D) of up to 13A, ensuring reliable performance in demanding situations.
  • Low On-Resistance: With a low on-state resistance (R<sub>DS(on)) of typically 0.29Ω, this MOSFET ensures minimal power loss and heat generation during operation.
  • Fast Switching Speed: The device features a fast switching speed, which is critical for reducing switching losses and improving efficiency in power conversion systems.
  • Enhanced Durability: The STW18NM60ND is built to withstand harsh environments and is characterized by its high ruggedness and reliability.

Applications

The versatile nature of the STW18NM60ND allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-efficiency DC-DC converters
  • Motor drives and inverters
  • LED lighting solutions

Advanced Technology

STMicroelectronics has integrated their state-of-the-art MDmesh™ technology into the STW18NM60ND, which combines a vertical structure with a strip layout to provide one of the best R<sub>DS(on) per area ratios. This technology is optimized for high switching frequencies, which is a key factor in reducing the size and improving the performance of power supplies.

Environmental and Quality Certifications

The STW18NM60ND meets various environmental and quality standards, ensuring a commitment to sustainability and reliability. It is compliant with RoHS and adheres to STMicroelectronics' dedication to producing environmentally friendly products.

Overall, the STW18NM60ND N-Channel MOSFET from STMicroelectronics is an ideal solution for designers looking to enhance the efficiency, thermal management, and overall performance of their power management systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0222 $63.1998
21+ $5.7618 $120.9978
32+ $5.5818 $178.6176
43+ $5.4017 $232.2731
56+ $5.2217 $292.4152
75+ $4.6814 $351.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess