EN
  • EN
  • DE

STW40N65M2

Part No STW40N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 32A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 32A (Tc) 250W (Tc) Through Hole TO-247-3
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935680-STW40N65M2
Ultra Librarian 3D Model Ultra Librarian STW40N65M2 CAD Model

Description

STW40N65M2 - High-Performance N-Channel Power MOSFET by STMicroelectronics

The STW40N65M2 is an advanced N-channel power MOSFET produced by STMicroelectronics, designed to deliver high efficiency and power density in various applications. This device is part of STMicroelectronics' MDmesh™ M2 series, which is renowned for its low on-resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it an excellent choice for high-performance power conversion applications.

Key Features

  • Maximum continuous drain current (I<sub>D): 40 A
  • Drain-source voltage (V<sub>DSS): 650 V
  • Low on-resistance (R<sub>DS(on)): 0.065 Ω typ.
  • High dv/dt capability
  • 100% avalanche tested
  • Enhanced body diode dv/dt and dI/dt capability
  • Zener-protected

Applications

The STW40N65M2 is suitable for a wide range of power applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-performance DC/DC converters
  • Welding equipment
  • Solar inverters
  • Electric vehicle (EV) chargers

Product Advantages

The STW40N65M2 MOSFET offers several advantages for designers seeking to optimize their power systems. The low on-resistance reduces conduction losses, which is critical for improving energy efficiency. The device's high voltage capability ensures reliability in applications with high voltage stress. Furthermore, the MOSFET's fast switching characteristics are ideal for high-frequency circuits, reducing switching losses and improving overall performance.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STW40N65M2 is subject to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements of the industrial and automotive industries. With its robust design and proven reliability, the STW40N65M2 is a component that engineers can trust for their most demanding applications.

Environmental Compliance

The STW40N65M2 is compliant with RoHS and Halogen-free standards, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3471 $51.4297
17+ $6.0284 $102.4828
26+ $5.8400 $151.8400
36+ $5.6516 $203.4576
46+ $5.4633 $251.3118
62+ $4.8981 $303.6822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess