EN
  • EN
  • DE

STW77N65M5

Part No STW77N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 69A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 69A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 200nC @ 10V
Max Input Capacitance 9800pF @ 100V
Maximum Gate-Source Voltage 25V
Power Dissipation (Max) 400W (Tc)
Maximum Rds On at Id,Vgs 38 mOhm @ 34.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 086634-STW77N65M5
Family Name STW77N65M5
Introduction Date January 20, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STW77N65M5 CAD Model

Description

STW77N65M5 - Power MOSFET by STMicroelectronics

The STW77N65M5 is a high-performance, N-channel Power MOSFET brought to you by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is part of the MDmesh™ M5 series, which is known for its excellent efficiency, especially in light-load conditions. It is designed using ST's innovative super-junction technology that allows for reduced on-resistance and minimal switching losses.

Key Features

  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DS) of 650V, the STW77N65M5 is suitable for high voltage applications, ensuring reliability and robustness in demanding situations.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which stands at 0.036 Ohm. This characteristic minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge: A low gate charge (Q<sub>g) reduces the power required to drive the MOSFET, which translates into energy savings and simplified drive circuitry.
  • Fast Switching Speed: It offers fast switching performance, which is crucial for reducing switching losses in power conversion applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring the MOSFET can handle tough conditions without failure.

Applications

The STW77N65M5 is ideal for a wide range of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency DC-DC Converters
  • Welding Equipment
  • Solar Inverters
  • Electric Vehicle Charging Stations

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STW77N65M5 is no exception, with its design and manufacturing processes conforming to the highest industry standards for reliability and performance. With this MOSFET, designers can expect a robust and durable component that will enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8211 $52.3899
19+ $5.4527 $103.6013
29+ $5.2685 $152.7865
41+ $4.9000 $200.9000
54+ $4.7158 $254.6532
67+ $4.5316 $303.6172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,908 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess