EN
  • EN
  • DE

STY60NM50

Part No STY60NM50
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 60A MAX247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 266nC @ 10V
Max Input Capacitance 7500pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 560W (Tc)
Maximum Rds On at Id,Vgs 50 mOhm @ 30A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package MAX247
Dimension TO-247-3
Win Source Part Number 349036-STY60NM50
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STY60NM50 CAD Model

Description

The STY60NM50 is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance MOSFET is engineered to deliver exceptional efficiency and power handling capabilities, making it an ideal choice for a wide range of applications, including switch-mode power supplies (SMPS), high-efficiency converters, and power management tasks in industrial and automotive environments.

Key Features

  • High Voltage Capability: The STY60NM50 boasts a high drain-source voltage (V<sub>DS) of 500V, allowing it to handle high voltage applications with ease.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.06Ω, this Power MOSFET ensures minimal power loss and higher efficiency in electronic circuits.
  • High Current Rating: It can support a continuous drain current (I<sub>D) of 60A, making it suitable for high current applications.
  • TO-247 Package: The device is housed in a TO-247 package, known for its high power dissipation and ability to handle significant thermal loads.
  • Fast Switching Speed: The STY60NM50 is designed for fast switching, which reduces switching losses and improves performance in high-frequency operations.

Applications

  • Switch-mode power supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control applications
  • Power management solutions
  • Automotive and industrial applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STY60NM50 is designed with the highest standards of reliability and robustness in mind. Its performance is characterized by a stringent testing process and adherence to rigorous industry standards, ensuring a reliable solution for demanding power applications.

Environmental Compliance

The STY60NM50 is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to environmental sustainability and reducing the ecological impact of its products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2282 $78.4564
4+ $32.1873 $128.7492
5+ $31.1814 $155.9070
7+ $30.1756 $211.2292
9+ $29.1697 $262.5273
12+ $26.1522 $313.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,295 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess