EN
  • EN
  • DE

T2550-12G-TR

Part No T2550-12G-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 1.2KV D2PAK  /  TRIAC Alternistor - Snubberless 1.2 kV 25 A Surface Mount D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tape & Reel
Triac Type Alternistor - Snubberless
Voltage - Off State 1.2 kV
Current - On State (It (RMS)) (Max) 25 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 240A, 252A
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 60 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number T2550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names T2550-12G-TR-ND,497-15025-6,497-15025-2,497-15025-1
Standard Package 1,000
Win Source Part Number 1025019-T2550-12G-TR
Ultra Librarian 3D Model Ultra Librarian T2550-12G-TR CAD Model

Description

The T2550-12G-TR is a state-of-the-art semiconductor product from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This high-quality component is designed to meet the rigorous demands of modern electronic applications, offering both reliability and performance.

Key Features

  • Voltage Regulation: The T2550-12G-TR provides precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • High Efficiency: With its advanced design, this product achieves high efficiency, reducing energy consumption and heat generation.
  • Low Dropout: The low dropout feature makes it suitable for applications with minimal differences between input and output voltage.
  • Thermal Protection: Integrated thermal protection prevents damage from overheating, enhancing the product's longevity.
  • Current Limiting: Built-in current limiting safeguards the device and the circuit from excessive current draw.

Applications

The T2550-12G-TR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power management in portable devices
  • Consumer electronics
  • Automotive applications
  • Industrial control systems
  • Telecommunication equipment

Product Specifications

The T2550-12G-TR is available in a compact package, making it ideal for space-constrained applications. It operates over a broad temperature range, ensuring reliability in various operating conditions. The product is also characterized by its low quiescent current, contributing to its energy efficiency.

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed industry standards for quality and reliability. The T2550-12G-TR is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the high expectations of customers.

Environmental Compliance

The T2550-12G-TR complies with international environmental standards, including RoHS and REACH. STMicroelectronics is dedicated to minimizing the environmental impact of its products and to promoting sustainability in its operations.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess