STMicroelectronics T74LS352B1 Dual 4-Input Multiplexer
The T74LS352B1 is a high-performance integrated circuit produced by STMicroelectronics, designed to function as a dual 4-input multiplexer. This versatile component is part of the LS (Low-power Schottky) series, which is renowned for its low power consumption and high-speed operation. The T74LS352B1 is an essential building block in digital systems where signal selection and data routing are required.
Key Features
- Logic Type: The device features dual 4-input multiplexer logic, allowing it to select one of four data sources for each multiplexer, based on the logic level of two selection inputs.
- Operating Voltage: It operates at a standard 5V power supply, which is common for TTL devices, making it compatible with a wide range of digital systems.
- Power Consumption: As a member of the LS series, the T74LS352B1 boasts low power consumption, making it suitable for power-sensitive applications.
- Speed: The device offers fast switching times, which is critical for high-speed digital circuits, ensuring minimal propagation delay.
- Output Drive Capability: The T74LS352B1 can source or sink up to 8 mA, providing sufficient drive capability for various loads.
- Package: The component is available in a standard DIP (Dual In-line Package), which is easy to handle and integrate into printed circuit boards.
Applications
The T74LS352B1 is suited for a broad range of digital applications, including:
- Data routing and signal selection in digital communication systems
- Function generation in computational logic circuits
- Control logic for multiplexing signals in consumer electronics
- Address decoding in memory selection circuits
Conclusion
With its dual 4-input multiplexer configuration, low power consumption, and high-speed performance, the T74LS352B1 from STMicroelectronics is a reliable and efficient choice for designers looking to implement multiplexing functionality in their digital systems. Its compatibility with standard power supplies and ease of integration make it an attractive option for a wide array of electronic applications.