EN
  • EN
  • DE

TDA7296

Part No TDA7296
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 60W AB MULTIWATT15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 60W x 1 @ 8 Ohm
Supply Voltage - Operating ±10 V to 35 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 15-Multiwatt
Dimension Multiwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 037531-TDA7296
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7296 CAD Model

Description

STMicroelectronics TDA7296 - 70W Audio Power Amplifier

The TDA7296 is a monolithic integrated circuit in Multiwatt15 package, intended for use as an audio class AB amplifier in Hi-Fi field applications, such as home stereo, active speakers, and other audio equipment. Designed by STMicroelectronics, a leader in semiconductor solutions, the TDA7296 is capable of delivering up to 70W of power with high-quality sound reproduction and efficiency.

Key Features

  • High Output Power: Capable of delivering up to 70W of continuous power into a 4-ohm load with excellent audio performance.
  • Mute and Stand-by Functions: These features allow for reduced power consumption and noise when the amplifier is not in active use.
  • Thermal Protection: An integrated thermal shutdown function protects the IC from overheating, ensuring reliability and longevity.
  • Low Distortion: Provides low total harmonic distortion (THD) across the entire audio frequency range, ensuring clear sound reproduction.
  • No Switch On/Off Noise: Offers noiseless turn-on and turn-off, preventing unpleasant pops or clicks during operation.

Applications

The versatility of the TDA7296 makes it suitable for a wide range of audio applications. It is ideal for:

  • High-fidelity home audio systems
  • Active speaker systems
  • Television and computer audio systems
  • DIY audio projects

Technical Specifications

The TDA7296 operates within a supply voltage range of ±10V to ±35V, allowing for flexibility in different audio setups. The device also features a split supply operation, which minimizes power dissipation and improves overall efficiency.

Quality and Support

STMicroelectronics provides comprehensive technical support for the TDA7296, including datasheets, application notes, and design resources. Customers can rely on the quality and performance of the TDA7296, backed by STMicroelectronics' commitment to innovation and excellence in the field of audio amplification.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0201 $50.2010
25+ $4.1191 $102.9775
38+ $3.9904 $151.6352
52+ $3.8616 $200.8032
67+ $3.7329 $250.1043
90+ $3.3468 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess