STMicroelectronics TDA7316DTR-3 Audio Processor
The TDA7316DTR-3 is a sophisticated audio processor chip developed by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is specifically designed to enhance the audio performance and functionality of automotive and consumer audio systems. With its advanced features and capabilities, the TDA7316DTR-3 stands out as a top choice for designers looking to create high-quality audio experiences in their products.
Key Features
- High-Quality Sound Processing: The TDA7316DTR-3 incorporates advanced signal processing technology to deliver crystal-clear sound quality. It ensures minimal signal distortion and noise, providing an exceptional audio experience for the end-user.
- Versatile Input/Output Options: This audio processor supports multiple input and output configurations, making it highly adaptable to various audio system designs. It can easily interface with other components in a system, offering designers flexibility in their circuit layouts.
- User-Friendly Control Interface: The device is equipped with an I²C bus control interface, which simplifies the integration and control of the audio processor within a system. This feature allows for easy adjustment of volume, balance, bass, and treble settings, as well as other sound enhancement functions.
- Robust Design: Built to withstand the rigorous conditions common in automotive environments, the TDA7316DTR-3 is designed for reliability and durability. It operates effectively across a wide range of temperatures and is resistant to the electrical disturbances that can occur in vehicle electrical systems.
Applications
The TDA7316DTR-3 is ideal for a variety of applications where high-quality audio processing is required. It is particularly well-suited for:
- Car audio systems
- Home theater systems
- Hi-Fi audio equipment
- Portable audio devices
With its combination of audio processing prowess, flexible interfacing options, and robust design, the TDA7316DTR-3 from STMicroelectronics is an excellent choice for any audio system designer looking to create a product with superior sound quality and reliability.
Technical Specifications
- Supply Voltage Range: 8.5V to 10.5V
- Operating Temperature Range: -40°C to +85°C
- Package: SO20 (Small Outline Package with 20 leads)
- Mounting Type: Surface Mount
For more detailed technical information, datasheets, and support resources, please visit the STMicroelectronics website or contact their customer support team.