EN
  • EN
  • DE

TDA7384A

Part No TDA7384A
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 4 x 35W QUAD BRIDGE CAR RADIO AMPLIFIER | IC AMP AUDIO PWR 42W 25FLEXIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 42W x 4 at 4Ohm
Supply Voltage (V) 8V ~ 18V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Supplier Device Package 25-Flexiwatt (Vertical)
Manufacturer Package 25-Flexiwatt (Formed Leads)
Family Part Number TDA7384A
Manufacturer Pack Quantity 85
MSL Level 1 (Unlimited)
Win Source Part Number 1266186-TDA7384A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7384A CAD Model

Description

The TDA7384A is a high-quality Audio Amplifier Integrated Circuit (IC) designed and manufactured by STMicroelectronics. This IC is specifically tailored for car radio applications, offering an exceptional audio experience with its high power output and minimal noise interference. The TDA7384A is part of ST's reputable audio amplifier product line and is widely recognized for its reliability and performance.

Key Features

  • High Output Power: The TDA7384A can deliver 4 x 35W of output power, ensuring a robust and powerful audio performance suitable for in-car entertainment systems.
  • Flexibility: It is designed to operate at a wide range of supply voltages (from 6V to 18V), making it versatile for use in various vehicle electrical systems.
  • Low Distortion: The TDA7384A boasts low distortion levels, which translates to clearer and more accurate sound reproduction.
  • Standby Function: It includes a standby function that helps in reducing power consumption when the amplifier is not in use.
  • Mute Function: The mute function allows users to silence the audio output instantly without affecting the operation of the system.

Applications

The TDA7384A is primarily used in automotive audio applications but is also suitable for any system requiring a high-quality audio amplification, such as:

  • Car radio systems
  • Audio amplifiers for vehicles
  • DIY audio projects for automotive applications

Technical Specifications

The TDA7384A is a quad bridge car radio amplifier capable of driving high power levels without requiring any bootstrap capacitors or snubber networks. It is equipped with a full I2C bus driving system, with selectable addresses.

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by STMicroelectronics. This will ensure the TDA7384A is utilized to its full potential and integrated effectively within their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3178 $58.4958
27+ $4.3634 $117.8118
41+ $4.2270 $173.3070
57+ $4.0907 $233.1699
74+ $3.9543 $292.6182
98+ $3.5452 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess