EN
  • EN
  • DE

TDA7405

Part No TDA7405
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description EQUALIZER CARRADIO SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Interface I2C
Operating Supply Voltage 7.5 V ~ 10.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1266197-TDA7405
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7405
Introduction Date October 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7405 CAD Model

Description

The TDA7405 from STMicroelectronics is a state-of-the-art car signal processor that is designed to cater to the sophisticated audio processing requirements of modern automotive infotainment systems. This advanced chip integrates multiple features to provide high-quality sound processing and a range of audio adjustments, making it an essential component for automotive audio applications.

Key Features

  • Multi-Function Audio Processing: The TDA7405 includes a variety of audio processing capabilities such as equalization, volume control, and balance/fader controls, which are essential for tailoring the audio experience to the user's preference.
  • Advanced Signal Routing: With its flexible input and output configuration, the TDA7405 allows for complex signal routing, making it adaptable to various system architectures.
  • Sound Enhancement: It features dynamic loudness functions and a range of sound enhancement options to improve the listening experience in the challenging acoustic environment of a vehicle.
  • Multiple Inputs and Outputs: The TDA7405 supports multiple audio inputs and outputs, accommodating a variety of audio sources and destinations.
  • Integrated Digital Signal Processing (DSP): The built-in DSP core enables sophisticated audio algorithms for noise reduction, echo cancellation, and other advanced audio processing tasks.

Applications

The TDA7405 is ideal for automotive audio applications, including:

  • Car Radios
  • Audio Amplifiers
  • Navigation Systems
  • Hands-Free Kits

Technical Specifications

The TDA7405 features a wide operating voltage range, low distortion, and low noise levels. It is designed to operate over the automotive temperature range and is available in a range of packaging options suitable for automotive environments.

Conclusion

The TDA7405 by STMicroelectronics represents a leap forward in automotive audio signal processing. With its robust feature set and ability to deliver high-fidelity audio, this processor meets the needs of both car manufacturers and audio enthusiasts alike. Its integration of advanced DSP capabilities ensures that it can handle the most demanding audio processing tasks, making it a top choice for next-generation automotive audio systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Skyworks Solutions Inc.
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Texas Instruments
Lowest to $9.6370

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess