EN
  • EN
  • DE

TDA7414

Part No TDA7414
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098892-TDA7414
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7414 CAD Model

Description

STMicroelectronics TDA7414 Car Radio Audio Processor

The TDA7414 is a state-of-the-art sound processor specifically designed for the challenging requirements of car radio systems, brought to you by STMicroelectronics, a leader in the semiconductor industry. This advanced audio processor integrates a multitude of features to provide high-quality sound and a wide range of audio adjustments, ensuring an exceptional listening experience for car audio enthusiasts.

At the heart of the TDA7414 is a powerful signal processing unit capable of delivering sophisticated tone control, volume adjustment, and source selection. The device features a four stereo input multiplexer, providing flexibility for various audio sources such as CD players, radio, or external auxiliary inputs. It also offers a quasi-parametric equalizer with adjustable center frequency, allowing for precise sound customization to match the acoustics of the car or the listener's personal preferences.

The TDA7414 boasts an on-board loudness function, which compensates for the human ear's sensitivity at different volume levels, ensuring a full-bodied sound at any volume. Additionally, the processor includes a soft step volume control that eliminates any abrupt changes in volume, providing a smooth listening experience.

With its built-in noise reduction system, the TDA7414 reduces unwanted static and hiss, allowing for a clearer audio signal. The device also supports a subwoofer output channel with adjustable crossover frequency, enabling the addition of a subwoofer for enhanced bass performance.

For ease of integration into car radio systems, the TDA7414 is equipped with an I²C bus control interface, allowing for straightforward communication with microcontrollers. The processor is housed in a compact 28-pin SO package, making it suitable for space-constrained automotive environments.

In summary, the TDA7414 from STMicroelectronics is an advanced car radio audio processor that offers a rich set of features designed to meet the high fidelity requirements of modern car audio systems. Its versatility and sound quality enhancements make it an ideal choice for manufacturers looking to elevate the audio experience in their automotive products.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess