EN
  • EN
  • DE

TL061AMD

Part No TL061AMD
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Single, 30-V, 1-MHz, In to V+, JFET-input operational amplifier 8-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099504-TL061AMD
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL061AMD CAD Model

Description

STMicroelectronics TL061AMD Low-Power JFET-Input Operational Amplifier

The TL061AMD from STMicroelectronics is a high-performance, low-power JFET-input operational amplifier that combines the advantages of low input bias and offset currents with a high slew rate and low input offset voltage drift. This operational amplifier is an ideal choice for a wide range of applications, from professional audio equipment to battery-powered devices, thanks to its efficient power consumption and excellent electronic characteristics.

Key Features

  • Low Power Consumption: The TL061AMD is designed for power-sensitive applications, with a typical low supply current of 200µA, making it suitable for battery-operated circuits.
  • High Input Impedance: The JFET input stage provides a high input impedance, ensuring minimal loading on the input source and making it ideal for high-impedance sensor amplification.
  • Low Input Bias and Offset Currents: It offers excellent DC characteristics, with low input bias and offset currents, which contribute to high accuracy in measurement and control systems.
  • Output Short-Circuit Protection: The device includes output short-circuit protection, safeguarding it against potential damage from output fault conditions.
  • Low Harmonic Distortion: The TL061AMD is optimized for audio applications, providing low harmonic distortion, which is essential for maintaining audio fidelity.
  • High Slew Rate: With a high slew rate, this op-amp can handle rapid changes in input signals without distortion, making it suitable for fast signal processing applications.

Applications

The TL061AMD is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Audio pre-amplification and mixing consoles
  • Sensor signal conditioning
  • Active filtering
  • Sample and hold circuits
  • Operational amplifier circuits requiring low power consumption

With its low-noise performance, the TL061AMD is also suitable for high-fidelity and audio applications where noise reduction is crucial. Its small footprint and low power requirements make it an excellent choice for space-constrained and portable applications. STMicroelectronics provides reliable and efficient solutions with the TL061AMD, ensuring that designers can meet both the technical requirements and power budgets of their applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess