EN
  • EN
  • DE

TL074BMN

Part No TL074BMN
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Op Amp Quad Low Noise Amplifier ±15V 14-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099516-TL074BMN
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL074BMN CAD Model

Description

STMicroelectronics TL074BMN Low-Noise JFET Quad Operational Amplifier

The TL074BMN from STMicroelectronics is a high-quality, low-noise JFET-input operational amplifier that integrates four independent op-amps into a single 14-pin DIP (Dual In-line Package). This device is well-suited for applications requiring low input bias and offset currents, as well as low noise and high input impedance.

Key Features

  • Low Power Consumption: The TL074BMN is designed to operate with low power, making it an ideal choice for battery-powered devices and applications where power efficiency is crucial.
  • Wide Common-Mode: It includes a wide common-mode (up to VCC+) and differential voltage range, ensuring reliability under a variety of operating conditions.
  • Low Input Bias and Offset Current: The device is engineered to have low input bias and offset currents, which is essential for precision applications.
  • High Input Impedance: JFET input stage provides high input impedance, which minimizes loading on the input signal source.
  • Low Harmonic Distortion: This operational amplifier offers low harmonic distortion, making it suitable for audio applications and other signal processing tasks that demand high fidelity.
  • Low Noise: With its low noise characteristics, the TL074BMN is perfect for high-fidelity and audio pre-amplifier circuits.

Applications

The versatility of the TL074BMN allows it to be used in a wide array of applications, including:

  • Summing amplifiers
  • Voltage followers
  • Integrators or differentiators
  • Active filters
  • Audio pre-amplifiers
  • Signal conditioning

Product Specifications

The TL074BMN operates within a supply voltage range of 6V to 36V (or ±3V to ±18V), and it features a typical input noise voltage of 15nV/√Hz. The package is designed to be compatible with a broad range of standard sockets and can be easily integrated into existing designs.

With its combination of low noise performance, high input impedance, and low power consumption, the TL074BMN from STMicroelectronics is an excellent choice for designers looking to improve the performance of their analog circuits without compromising on power efficiency or space.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess