EN
  • EN
  • DE

TL082AIDT

Part No TL082AIDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description General purpose JFET dual operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267985-TL082AIDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL082AIDT CAD Model

Description

The TL082AIDT is a high-performance JFET-input operational amplifier from STMicroelectronics, designed to offer a perfect blend of speed, low power consumption, and precision. This dual operational amplifier integrates two independent op-amps which are capable of operating at high speeds with a typical slew rate of 16 V/µs, making it an ideal choice for a wide array of applications, including high-fidelity audio, active filters, and fast signal conditioning circuits.

Key Features

  • Low Power Consumption: The TL082AIDT is optimized for low power consumption, which is essential for battery-powered devices and energy-efficient applications.
  • Wide Common-Mode: It features a wide common-mode input voltage range and output voltage swing, ensuring good performance for driving heavy loads.
  • High Input Impedance: The JFET input stage provides high input impedance, which minimizes loading on the preceding stage and makes it suitable for high-impedance sensor amplification.
  • Low Harmonic Distortion: This op-amp is designed for low harmonic distortion, making it highly suitable for audio pre-amplification and other applications where signal fidelity is paramount.

Applications

The versatility of the TL082AIDT allows it to be used in a variety of applications, including:

  • Audio pre-amplifiers and mixers
  • Active filters and equalizers
  • Analog signal conditioning
  • Voltage followers and integrators
  • Photodiode amplification
  • Medical instrumentation

Package and Quality

The TL082AIDT comes in a compact SO-8 package, which is suitable for space-constrained applications. STMicroelectronics ensures high-quality standards, and the product is designed for robustness and reliability in various operating conditions.

Conclusion

With its combination of high-speed performance, low power consumption, and excellent linearity, the TL082AIDT from STMicroelectronics stands out as a superior choice for designers looking to optimize their analog circuitry. Its dual-channel configuration and JFET-input stage make it a versatile component for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
Atmel
Lowest to $24.7389
Renesas Electronics America
Lowest to $105.8176
Linear Technology
Lowest to $9.1303
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess