EN
  • EN
  • DE

TS420-600B-TR

Part No TS420-600B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR Diode 600V 4A(RMS) 33A 3-Pin(2+Tab) DPAK T/R / SCR 600V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 2.5A
Current - On State (It (RMS)) (Max) 4A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 035113-TS420-600B-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TS420-600B
Introduction Date December 06, 2000
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TS420-600B-TR CAD Model

Description

Product Overview: TS420-600B-TR

The TS420-600B-TR is a high-performance, triac silicon bidirectional thyristor manufactured by STMicroelectronics. This robust semiconductor device is designed for AC power control applications where high reliability and efficiency are paramount. It's a perfect fit for a wide range of uses, including motor control, lighting dimmers, and home appliances, offering precise control over AC power.

Key Features

  • Voltage Capability: The TS420-600B-TR is rated for a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, making it suitable for many mains voltage applications.
  • Current Rating: With an on-state RMS current of 4A, it can handle moderate power levels, ideal for small to medium power applications.
  • Gate Trigger Voltage: It has a specified gate trigger voltage (VGT) of 1.3V, ensuring low power consumption for the control circuit.
  • Surge Current: The device has a non-repetitive surge peak on-state current (ITSM) of 40A, providing a good margin for transient conditions.
  • Package: The TS420-600B-TR comes in a surface-mount DPAK package, which is compact and suitable for high-density PCB designs.
  • Temperature Range: It operates over a wide junction temperature range from -40°C to 125°C, ensuring reliable performance in diverse environments.

Applications

The versatility of the TS420-600B-TR allows it to be used in various applications that require efficient AC power control. These include:

  • Home appliances like electric heaters, kitchen hobs, and ovens
  • Lighting systems including dimmers for both residential and commercial settings
  • Motor control circuits for fans, pumps, and small machinery
  • Industrial control systems where precise AC power modulation is needed

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TS420-600B-TR is no exception. It meets stringent industry standards for reliability and performance, ensuring that it can handle the demands of critical applications. The device also features built-in over-temperature protection, further enhancing its operational safety and longevity.

With its robust design, versatile applications, and reliable performance, the TS420-600B-TR is a top choice for designers and engineers looking for a dependable triac solution.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5993 $51.9860
47+ $2.1327 $100.2369
73+ $2.0661 $150.8253
101+ $1.9994 $201.9394
130+ $1.9328 $251.2640
174+ $1.7329 $301.5246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess