Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 107mW x 2 @ 16 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Features Depop
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-DFN (3x3)
Package 8-VFDFN Exposed Pad
RoHS State Request Verification
Win Source Part Number 1274377-TS482IQT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS482
Introduction Date March 08, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TS482IQT CAD Model

Description

The TS482IQT from STMicroelectronics is a state-of-the-art stereo audio amplifier designed for high-quality sound applications. Tailored for performance and reliability, this integrated circuit is perfect for enhancing the audio experience in a wide range of consumer electronics, including TVs, desktop computers, and portable speaker systems.

Key Features

  • Output Power: The TS482IQT is capable of delivering 2 x 80mW of continuous RMS power into 32Ω loads, ensuring robust audio output for a variety of listening scenarios.
  • Low Distortion: With a very low harmonic distortion level, it provides a clear and precise sound, preserving audio fidelity even at high volume levels.
  • Standby Function: The amplifier includes a standby mode, allowing for power conservation when the audio signal is not needed, which is essential for battery-powered devices.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.

Technical Specifications

  • Power Supply Range: 2.5V to 5.5V, making it suitable for various power environments and battery technologies.
  • Signal-to-Noise Ratio (SNR): An impressive SNR of 100dB provides a clear audio signal with minimal background noise.
  • Gain Bandwidth Product: The high gain bandwidth product ensures the amplifier can handle a wide range of audio frequencies without loss of clarity or detail.

Applications

The TS482IQT is versatile and can be used in a multitude of applications. Its compact size and high efficiency make it an excellent choice for portable audio devices, while its power and clarity are ideal for in-home entertainment systems. It is also suitable for active speaker systems, multimedia devices, and other audio applications where quality and reliability are paramount.

Conclusion

STMicroelectronics' TS482IQT combines power, efficiency, and high audio quality in a single compact package. It's a reliable choice for manufacturers and hobbyists alike, looking to create products with superior audio performance. The TS482IQT's combination of features ensures that it will continue to be a go-to solution for audio amplification needs.

You May Also Be Interested in

Rohm Semiconductor
5 channel BTL Driver for CD
Lowest to $2.1041
ECAD model for BA5814FM
Texas Instruments
STEREO DIGITAL AMPLIFIER POWER STAGE
Lowest to $6.3016
ECAD model for TAS5142DDVG4
National Semiconductor (TI)
Integrated Audio Amplifier System
Lowest to $2.9249
ECAD model for LM4851LQ
STMicroelectronics
45W/2ohm BRIDGE CAR RADIO AMPLIFIER WITH DIAGNOSTIC FACILITY | IC AMP AUDIO PWR 65W MULTIWATT11
Need more? Email Us
ECAD model for TDA7396
NXP / Nexperia
Class-AB stereo headphone driver
Need more? Email Us
ECAD model for TDA1308AUK
Rohm Semiconductor
20W+20W Class-D Speaker Amplifier for Analog Input
Lowest to $74.6524
ECAD model for BD5424EFS
NXP / Nexperia
2 ´ 7 W stereo power amplifier
Need more? Email Us
ECAD model for TFA9800J
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Need more? Email Us
ECAD model for LM4835MT
Texas Instruments
125-W Stereo / 250-W Mono PurePath™ HD Digital-Input Class-D Power Stage | IC AMP AUD 125W STER D 44HTSSOP
Lowest to $5.2781
ECAD model for TAS5612LADDV

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention