EN
  • EN
  • DE

TSB582IYDT

Part No TSB582IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 200 MA OUTPUT CURRENT WITH THERM / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 3.1 MHz
Current - Input Bias 2 nA
Voltage - Input Offset 2.4 mV
Current - Supply 2.5mA (x2 Channels)
Current - Output / Channel 200 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357552-TSB582IYDT
Ultra Librarian 3D Model Ultra Librarian TSB582IYDT CAD Model

Description

The TSB582IYDT is a high-performance operational amplifier brought to you by STMicroelectronics, a leader in the semiconductor industry. This op-amp is designed to offer both precision and robustness, making it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and audio equipment.

Key Features

  • Low Power Consumption: The TSB582IYDT is optimized for low-voltage operation, making it suitable for battery-powered devices and energy-saving applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier ensures excellent frequency response, which is crucial for applications requiring fast signal processing.
  • Stable Over Temperature: The device maintains its performance across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Low Input Bias Current: The low input bias current reduces error in high-impedance applications, enhancing the accuracy of the overall system.
  • Rail-to-Rail Output: The TSB582IYDT features rail-to-rail output capability, which allows for a wider dynamic range and better signal representation, especially in low-voltage applications.

Applications

Thanks to its versatile features, the TSB582IYDT can be used in a multitude of applications:

  • Automotive electronics, such as sensor interfaces and battery management systems
  • Audio processing equipment, including amplifiers and mixing consoles
  • Control systems for industrial automation
  • Active filtering solutions
  • Medical instrumentation requiring precise signal amplification

Technical Specifications

The TSB582IYDT boasts an impressive set of technical characteristics that cater to demanding applications:

  • Supply Voltage Range: 2.7V to 5.5V
  • Gain Bandwidth Product: 2 MHz
  • Operating Temperature Range: -40°C to +125°C
  • Package: 8-lead MiniSO8

In conclusion, the TSB582IYDT from STMicroelectronics is a high-quality operational amplifier that combines low power consumption with high performance, making it a versatile choice for designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess