EN
  • EN
  • DE

TSB7192IDT

Part No TSB7192IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 12V/µs
Gain Bandwidth Product 22 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 1.2 mV
Current - Supply 1.8mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TSB7192
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357489-TSB7192IDT
Ultra Librarian 3D Model Ultra Librarian TSB7192IDT CAD Model

Description

Introducing the TSB7192IDT Operational Amplifier from STMicroelectronics

The TSB7192IDT is a state-of-the-art operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This particular op-amp is part of the TSB719x series, which is renowned for its high performance and versatility in various applications.

Key Features

  • High Gain Bandwidth Product: The TSB7192IDT boasts a high gain bandwidth product of 22 MHz, making it suitable for applications requiring high-frequency signal amplification.
  • Low Input Offset Voltage: With an input offset voltage as low as 1 mV, this op-amp ensures high accuracy in signal processing, ideal for precision applications.
  • Low Power Consumption: It operates with a low supply current of just 1.4 mA, which is perfect for power-sensitive designs.
  • Wide Supply Voltage Range: The device can function with a supply voltage ranging from 2.7 V to 36 V, providing flexibility in both single and dual supply operations.
  • Stable with Low Capacitive Loads: The op-amp is designed to be stable even with capacitive loads, making it a reliable choice for a variety of circuit configurations.

Applications

The TSB7192IDT is highly adaptable and can be used in a multitude of electronic circuits. Its exceptional features make it an ideal choice for:

  • Signal conditioning
  • Active filtering
  • Audio and video processing
  • Data acquisition systems
  • Automotive and industrial electronics

Package and Quality Assurance

The TSB7192IDT comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. STMicroelectronics is committed to delivering high-quality products, and this op-amp is no exception. It is designed to meet strict industry standards, ensuring reliability and performance in even the most demanding conditions.

With its combination of high performance, low power consumption, and flexibility, the TSB7192IDT from STMicroelectronics stands out as a superior choice for designers looking to enhance their electronic designs with a robust and efficient operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4818 $51.8630
85+ $1.2159 $103.3515
130+ $1.1779 $153.1270
180+ $1.1399 $205.1820
230+ $1.1019 $253.4370
305+ $0.9879 $301.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess