EN
  • EN
  • DE

TSU112IST

Part No TSU112IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8MINISO  /  CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.0027V/µs
Gain Bandwidth Product 11.5 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 150 µV
Current - Supply 950nA (x2 Channels)
Current - Output / Channel 41 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Base Product Number TSU112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-18184-6,TSU112IST-ND,497-18184-2,497-18184-1
Standard Package 4,000
Win Source Part Number 1183000-TSU112IST
Ultra Librarian 3D Model Ultra Librarian TSU112IST CAD Model

Description

Product Overview: TSU112IST Precision Operational Amplifier

The TSU112IST is a high-precision operational amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This op-amp is part of the TSU112 series, which are optimized for ultra-low power consumption while maintaining high accuracy and stability across a wide range of operating conditions.

Key Features

  • Ultra-Low Power Consumption: The TSU112IST is designed for applications that require efficient power usage. It boasts a typical supply current of just 580 nA, which is ideal for battery-powered and portable devices.
  • High Precision: With an input offset voltage of 150 µV max at 25°C, this op-amp provides precise measurements, making it suitable for sensitive instrumentation and sensor interfaces.
  • Low Temperature Drift: The TSU112IST features a low input offset voltage drift of 1 µV/°C, ensuring consistent performance over a wide temperature range.
  • Wide Supply Voltage Range: It operates over a supply voltage range from 1.5 V to 5.5 V, which allows for flexibility in various circuit designs.
  • Rail-to-Rail Input and Output: The device offers rail-to-rail input and output stages, providing an extended dynamic range in mixed-signal environments.

Applications

The TSU112IST is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered instruments
  • Medical devices such as ECG and blood glucose monitors
  • Wearables and fitness trackers
  • Temperature measurement and compensation
  • Gas detectors and environmental sensors
  • Strain gauge amplifiers

Package and Quality

This operational amplifier comes in a compact 5-lead SOT-23 package, which is suitable for space-constrained applications. Additionally, the TSU112IST adheres to STMicroelectronics' commitment to quality and reliability, ensuring that it meets the stringent requirements of industrial and consumer applications.

In summary, the TSU112IST from STMicroelectronics is a top choice for designers looking for a precision op-amp with ultra-low power consumption, high accuracy, and operational stability. Its versatility makes it an excellent component for a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1042 $51.0420
24+ $4.1881 $100.5144
37+ $4.0572 $150.1164
51+ $3.9263 $200.2413
66+ $3.7954 $250.4964
89+ $3.4028 $302.8492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess