EN
  • EN
  • DE

TSV358IYPT

Part No TSV358IYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name TSV358
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-10280-1, 497-10280-6, -497-10280-6, 497-10280-2, -497-10280-2, 497-10280-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937815-TSV358IYPT
Ultra Librarian 3D Model Ultra Librarian TSV358IYPT CAD Model

Description

Introducing the TSV358IYPT from STMicroelectronics

The TSV358IYPT is a cutting-edge operational amplifier (op-amp) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-performance op-amp is designed to cater to a broad range of applications, from industrial to automotive, consumer electronics to energy management.

The TSV358IYPT belongs to STMicroelectronics' TSV358 series, which are rail-to-rail input/output operational amplifiers. These op-amps operate on a power supply range from 2.5V to 5.5V, providing designers with the flexibility to use them in both low and standard voltage applications. This feature makes the TSV358IYPT particularly suitable for battery-powered devices, where power efficiency is critical.

With a bandwidth of 1.1MHz and a low input bias current, the TSV358IYPT offers a stable and accurate amplification solution. Its low power consumption, characterized by a typical quiescent current of just 29 µA, ensures that energy efficiency is maintained without compromising performance. This makes the TSV358IYPT an excellent choice for energy-sensitive applications.

The TSV358IYPT comes in a compact TSSOP-8 package, which is ideal for space-constrained applications. Its small footprint allows for high-density board designs, providing engineers with more room to add additional features or to reduce the overall size of their products.

Moreover, the TSV358IYPT features an extended temperature range from -40°C to +125°C, making it robust enough for harsh environments. This temperature resilience, combined with its automotive-grade design, ensures reliable operation even under extreme conditions, which is essential for automotive and industrial applications.

In summary, the TSV358IYPT from STMicroelectronics is a versatile, low-power, rail-to-rail operational amplifier that provides a perfect balance between power efficiency and performance. Its wide supply voltage range, low quiescent current, and compact packaging make it an ideal choice for a multitude of applications that demand high precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8732 $51.7176
43+ $2.3575 $101.3725
66+ $2.2839 $150.7374
91+ $2.2102 $201.1282
118+ $2.1365 $252.1070
157+ $1.9155 $300.7335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess