EN
  • EN
  • DE

MIC5011BN

Part No MIC5011BN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Minimum Parts High- or Low-Side MOSFET Driver | IC DRIVER MOSF HI/LOW SIDE 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.75V ~ 32V
Logic Voltage - VIL, VIH 2V, 4.5V
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC5011
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222620-MIC5011BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5011BN CAD Model

Description

Microchip Technology's MIC5011BN High-Side MOSFET Driver

The MIC5011BN, crafted by the renowned Microchip Technology, is a high-side MOSFET driver designed to operate with an input voltage range of 4.5V to 18V. This versatile component is engineered to provide efficient and reliable control for high-side switching applications where a MOSFET is used as a switch in the power supply path.

Key Features

  • Wide Operating Voltage Range: The device can handle a broad range of input voltages, making it suitable for various applications, from industrial to automotive systems.
  • High Peak Output Current: The MIC5011BN is capable of delivering peak output currents up to 500mA, which is essential for quickly charging the gate capacitance of the MOSFET, allowing for rapid switching.
  • Integrated Charge Pump: The built-in charge pump ensures the gate voltage can exceed the supply voltage, which is critical for fully enhancing N-channel MOSFETs, thereby minimizing on-resistance and power loss.
  • Low Quiescent Current: It features a low standby current, which is beneficial for power-sensitive applications, ensuring minimal power wastage when the driver is not actively switching.
  • Protection Features: The device includes comprehensive protection features such as overcurrent limiting and thermal shutdown, which help to safeguard the driver and the controlled MOSFET from damage due to abnormal operating conditions.

Applications

The MIC5011BN is a practical solution for a wide array of applications. It is particularly well-suited for use in:

  • Automotive electronics where robust and reliable high-side switching is required.
  • Industrial control systems that demand efficient power management.
  • Power distribution systems that benefit from the high-side switch configuration.

With its durable design and comprehensive feature set, the MIC5011BN high-side MOSFET driver from Microchip Technology is an excellent choice for designers who require a reliable and efficient solution for their high-side switching needs. Its robustness and versatility make it a valuable component in any power management system.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess