EN
  • EN
  • DE

TSV7721ILT

Part No TSV7721ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH BANDWIDTH (22MHZ) LOW OFFSE / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 11V/µs
Gain Bandwidth Product 22 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 50 µV
Current - Supply 1.7mA
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357527-TSV7721ILT
Ultra Librarian 3D Model Ultra Librarian TSV7721ILT CAD Model

Description

The TSV7721ILT is a cutting-edge operational amplifier (op-amp) developed by STMicroelectronics, a leader in the semiconductor industry. This high-precision op-amp is part of the TSV77x series, which is renowned for its low-power consumption and excellent accuracy. Designed to cater to a wide range of applications, the TSV7721ILT is an ideal choice for those seeking a reliable and efficient component for their electronic designs.

Key Features

  • Low Offset Voltage: The TSV7721ILT boasts a very low input offset voltage, which significantly improves measurement accuracy and stability in high-precision applications.
  • Low Power Consumption: With its low power operation, this op-amp is suitable for battery-powered devices and energy-sensitive applications, ensuring optimal performance with minimal power drain.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range, making it versatile for various circuits and systems that require different voltage levels.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, which allows for a wide frequency range of operation, suitable for filtering, amplification, and other signal processing tasks.
  • Rail-to-Rail Input and Output: The TSV7721ILT features rail-to-rail input and output, which maximizes the dynamic range and is particularly useful in single-supply operations.

Applications

The TSV7721ILT is designed for a broad spectrum of applications, including but not limited to:

  • Signal Conditioning
  • Active Filtering
  • Medical Instrumentation
  • Automotive Electronics
  • Portable and Battery-powered Devices
  • Analog to Digital Converters (ADC) Drivers

Product Specifications

The TSV7721ILT comes in a compact 5-pin SOT23-5 package, which is suitable for space-constrained applications. It has an extended temperature range, ensuring reliable performance under varying environmental conditions. The op-amp is also characterized by its robust ESD protection, safeguarding the device from electrostatic discharges during handling and operation.

By integrating the TSV7721ILT into your electronic designs, you can expect not only an enhancement in performance but also an improvement in the overall efficiency of your system. STMicroelectronics' commitment to quality and innovation is reflected in this high-performance operational amplifier, making it a smart choice for designers and engineers alike.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess