EN
  • EN
  • DE
  • IT

TSX7192IYST

Part No TSX7192IYST
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Op Amp Dual Precision Amplifier R-R I/O 16V Automotive 8-Pin Mini-SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468660-TSX7192IYST
Manufacturer STMicroelectronics
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.4 V/µs
Gain Bandwidth Product 8.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 200µV
Current - Supply 660µA (x2 Channels)
Current - Output / Channel 50mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Ultra Librarian 3D Model Ultra Librarian TSX7192IYST CAD Model

Description

The TSX7192IYST is a precision operational amplifier (Op Amp) designed and manufactured by STMicroelectronics, tailored for automotive applications and beyond. This dual-channel Op Amp operates with a supply voltage of up to 16V, offering rail-to-rail input and output capabilities, which make it exceptionally versatile for a wide range of applications. Engineered with a focus on precision and stability, it provides a low offset, low noise, and high-speed operation, ensuring accurate signal amplification in critical environments. The TSX7192IYST is housed in an 8-Pin Mini-SO package, designed to meet stringent automotive standards, offering enhanced robustness and reliability required for the demanding conditions faced in automotive electronics, including advanced driver-assistance systems (ADAS), automotive sensor signal conditioning, and powertrain controls. Its compact form factor and high precision make it also well-suited for industrial and medical applications where precision signal processing is necessary. With its combination of features, the TSX7192IYST exemplifies STMicroelectronics' commitment to providing high-quality components that push the boundaries of what's possible in electronics design.

You May Also Be Interested in

Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Intel
H81 Chipset
Need more? Email Us
Amd
32M Flash
Need more? Email Us
Intel
BD82Z75 Express Chipset SLJ87
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess