EN
  • EN
  • DE
  • IT

LTC4150IMS#3ZZPBF

Part No LTC4150IMS#3ZZPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828662-LTC4150IMS#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC4150IMS#3ZZPBF CAD Model

Description

LTC4150IMS#3ZZPBF - Coulomb Counter IC from Linear Technology

The LTC4150IMS#3ZZPBF is a sophisticated, high-precision Coulomb counter integrated circuit (IC) designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This device is specifically engineered to accurately measure battery charge state in portable devices, energy monitoring systems, and other battery-powered applications. It provides a precise and reliable solution for battery monitoring, which is critical for optimizing the performance and extending the lifespan of rechargeable battery systems.

At the heart of the LTC4150IMS#3ZZPBF is its ability to directly measure battery current flow through an external sense resistor. The IC then converts this measurement into a digital count that can be accessed via an I2C interface. This digital output represents the accumulated charge, making it easy to monitor the amount of energy entering and leaving a battery. The high-resolution measurement allows for the detection of even small currents, which is essential for maintaining accurate battery charge tracking over time.

The LTC4150IMS#3ZZPBF operates over a wide input voltage range, which makes it compatible with a variety of battery chemistries, including Li-Ion, Li-Polymer, and NiMH batteries. The device features a low quiescent current, which minimizes the drain on the battery when the system is in standby mode, thus preserving the battery life.

One of the key advantages of the LTC4150IMS#3ZZPBF is its robustness. It can withstand high voltage transients and is protected against reverse battery connection, which ensures reliable operation in harsh environments and under adverse conditions. The IC also includes an automatic power-down feature when the battery voltage falls below a programmable threshold, further conserving energy.

Available in a compact MSOP-10 package, the LTC4150IMS#3ZZPBF is suitable for space-constrained applications. Its small footprint and the need for minimal external components make it an ideal choice for portable electronics where efficiency and accuracy are paramount.

Whether it's for power management in handheld devices, energy metering in IoT gadgets, or any application that requires precise battery monitoring, the LTC4150IMS#3ZZPBF from Linear Technology stands out as a reliable and high-performance solution.

You May Also Be Interested in

Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess