EN
  • EN
  • DE
  • IT

27C512-12

Part No 27C512-12
Manufacturer Macronix
Catalog Hard To Find
Description 512K-BIT [64Kx8] CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Macronix
Win Source Part Number 1123458-27C512-12
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C512-12 CAD Model

Description

The Macronix 27C512-12 is a Limited supply electronic component that comes with a Win Source Part Number of 1123458.

  • Product Name: 27C512-12
  • Supply Status: Limited
  • Win Source Part Number: 1123458
  • Manufacturer: Macronix
  • Popularity: Medium
  • Usage: Widely used in various electronic devices
  • Supply and Demand Status: Limited

You May Also Be Interested in

AKM Semiconductor Inc.
LOW POWER 192KHZ DIGITAL AUDIO RECEIVER | IC AUDIO RECEIVER 24VSOP
Lowest to $3.6203
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $3.9351
Molex, LLC
HAND CRIMP TOOL
Lowest to $0.1138
Wing Shing Computer Components
NPN EPITAXIAL SILICON TRANSISTOR (LOW FREQUENCY POWER AMPLIFIER)
Need more? Email Us
Analog Devices Inc.
14-Bit, 80 MSPS/105 MSPS/125 MSPS, 1.8 V Analog-to-Digital Converter
Lowest to $68.9296
SANYO Semiconductor (U.S.A) Corporation
High-Voltage Amp, High-Voltage Switching
Need more? Email Us
TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $2.0689
Analog Devices Inc.
5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator | IC REG LINEAR 3.3V 300MA 6LFCSP
Need more? Email Us
International Rectifier
SCHOTTKY RECTIFIER
Lowest to $0.1746

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess