EN
  • EN
  • DE
  • IT

STM32G0C1CCU6

Part No STM32G0C1CCU6
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468732-STM32G0C1CCU6
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB2.0, USB Type-C™ (Power Delivery)
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 17x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 48-UFQFPN (7x7)
Package / Case 48-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian STM32G0C1CCU6 CAD Model

Description

The STM32G0C1CCU6 is a potent microcontroller unit (MCU) designed by STMicroelectronics, leveraging the features of the 32-bit ARM Cortex M0+ RISC architecture. Offering 256KB of Flash memory and compatibility across 1.8V, 2.5V, and 3.3V operating voltages, this MCU is developed to cater to a wide spectrum of applications ranging from simple embedded systems to more complex IoT devices. Encased in a 48-Pin UFQFPN package with an enhanced pad (EP) tray for improved thermal dissipation, the STM32G0C1CCU6 is meticulously engineered for efficiency and performance. Its advanced architecture ensures low-power consumption while providing ample computing power, thereby making it an ideal choice for battery-operated devices, industrial controls, consumer electronics, and automotive applications. The STM32G0C1CCU6 represents STMicroelectronics' commitment to providing versatile, high-performance MCUs for the ever-evolving needs of the electronics industry.

You May Also Be Interested in

Amd
AMD
Need more? Email Us
Intel
H81 Chipset
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us
Broadcom Limited
Rectifier Diode
Lowest to $2.6413
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
Coilcraft
SMT Power Inductors
Need more? Email Us
Intel
Chipset Q87
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess