EN
  • EN
  • DE
  • IT

MC1455DR2G

Part No MC1455DR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 022598-MC1455DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1455DR2G CAD Model

Description

Product Overview: MC1455DR2G - ON Semiconductor

The MC1455DR2G is a versatile and widely-used timer IC from ON Semiconductor, renowned for its reliability and flexibility in various electronic applications. Packaged in an 8-SOIC (0.154", 3.90mm Width) form, this integrated circuit is designed to enable precise timing operations, pulse generation, and time delay functions in a multitude of devices.

As an industry-standard model, the MC1455DR2G is the direct equivalent of the classic 555 timer IC, and it operates in the same manner with improved characteristics. It can be configured to produce accurate time delays or oscillation, in either monostable (one-shot) or astable (free-running) modes, respectively.

The MC1455DR2G has a wide voltage range of 4.5V to 16V, providing a high degree of versatility for different power requirements. Its output can drive loads up to 200mA, making it suitable for direct use in driving relays, solenoids, and other actuators. Additionally, this timer IC features a temperature stability of 0.005% per degree Celsius, ensuring consistent performance over a wide temperature range.

The timing interval for the MC1455DR2G can be set by external resistors and capacitors, offering a broad timing range from microseconds to hours. This flexibility makes it ideal for applications such as timing delays, pulse generation for servo controls, tone generation, frequency division, and as a component in sequential systems.

ON Semiconductor's commitment to quality means the MC1455DR2G is designed for enhanced electrical characteristics, including low supply current, which is critical for power-sensitive applications. Its robustness and ease of use have made it a staple in electronic design, suitable for both hobbyist projects and commercial products alike.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the MC1455DR2G offers the performance and reliability you need to implement a wide range of timing solutions with confidence.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1596 $65.4360
990+ $0.1310 $129.6900
1,530+ $0.1269 $194.1570
2,110+ $0.1229 $259.3190
2,725+ $0.1187 $323.4575
3,650+ $0.1065 $388.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess