EN
  • EN
  • DE

TYN416RG

Part No TYN416RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 400V 16A 25MA TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 25mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 10A
Current - On State (It (RMS)) (Max) 16A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 167A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054360-TYN416RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN416RG CAD Model

Description

The TYN416RG is a robust and reliable thyristor manufactured by STMicroelectronics, designed for high-performance applications that require efficient and precise control of AC power. This silicon-controlled rectifier (SCR) is a perfect choice for phase control in converters, motorbike voltage regulators, and motor control circuits, among other uses.

Key Features

  • High Surge Capability: The TYN416RG is capable of withstanding high surge currents, making it suitable for applications that experience frequent power surges.
  • Voltage Rating: With a repetitive peak off-state voltage (VDRM) of 600V, this thyristor can handle significant voltage without breakdown, ensuring reliability in high-voltage conditions.
  • On-State RMS Current: It offers an RMS on-state current (IT(RMS)) of 16A, which allows it to drive sizeable continuous currents through the device, ideal for motor control applications.
  • Gate Trigger Current: The device features a low gate trigger current (IGT), which ensures that it can be easily triggered into conduction with minimal control circuit power.
  • Operating Junction Temperature: The TYN416RG can operate within a wide junction temperature range of -40°C to 125°C, providing stable performance in various environmental conditions.
  • Package: Encased in a TO-220AB package, the TYN416RG offers a compact form factor that is easy to mount on a printed circuit board (PCB) and provides excellent heat dissipation characteristics.

Applications

The versatility of the TYN416RG thyristor makes it suitable for a wide range of applications. It is commonly used in:

  • AC phase control circuits
  • Motor control drivers
  • Full-wave and half-wave rectifiers
  • Battery chargers
  • Voltage regulators for motorbikes and other vehicles
  • Controlled DC power supplies
  • Lighting dimmer circuits

With its reliable performance and STMicroelectronics' commitment to quality, the TYN416RG is an excellent choice for designers and engineers looking for a dependable thyristor for their power control needs.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess