EN
  • EN
  • DE

UC2845AD13TR2

Part No UC2845AD13TR2
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981418-UC2845AD13TR2
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2845AD13TR2 CAD Model

Description

The UC2845AD13TR2 is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the UC284x family of high-speed PWM controllers which are specifically engineered to offer efficient power management solutions across a wide range of applications.

Key Features

  • High-Frequency Operation: The UC2845AD13TR2 operates at a frequency up to 500 kHz, allowing for smaller-sized components, reduced power losses, and compact overall design of the power supply.
  • Adjustable Output: It features an adjustable output control, enabling fine-tuning of the power supply to meet specific requirements of the application.
  • Current-Mode Control: The device employs current-mode control which provides superior response to load transients and simplifies loop compensation.
  • Efficient Power Conversion: Its optimized architecture is designed for efficient power conversion, which helps in reducing energy consumption and heat generation.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is crucial for reliable and stable operation.
  • Low Startup and Operating Current: The UC2845AD13TR2 features low startup and operating current, which enhances the efficiency of the system and contributes to energy savings.

Applications

The versatility of the UC2845AD13TR2 makes it suitable for a broad range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Class-D switching amplifiers
  • LED lighting systems

Package and Quality

The UC2845AD13TR2 is available in a compact surface-mount package, which is ideal for space-constrained applications. STMicroelectronics ensures that all their products meet rigorous quality standards, and this device is no exception, providing reliable performance in a variety of conditions.

Conclusion

With its high-frequency operation, efficient power conversion, and current-mode control, the UC2845AD13TR2 from STMicroelectronics stands out as a robust solution for advanced power management requirements. Whether for industrial, commercial, or consumer applications, this PWM controller is designed to deliver precision, efficiency, and reliability.

You May Also Be Interested in

Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess