EN
  • EN
  • DE

UPSD3434E-40U6

Part No UPSD3434E-40U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 288KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8032 series Microcontroller IC 8-Bit 40MHz 288KB (288K x 8) FLASH
Manufacturer STMicroelectronics
Series µPSD
Package Tray
Part Status Obsolete
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 46
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Family Name UPSD34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938326-UPSD3434E-40U6
Ultra Librarian 3D Model Ultra Librarian UPSD3434E-40U6 CAD Model

Description

STMicroelectronics UPSD3434E-40U6 Microcontroller

The UPSD3434E-40U6 is a robust 8-bit microcontroller from the reputable STMicroelectronics, designed to offer a high-performance solution for embedded systems. This microcontroller is a part of the uPSD3400 Turbo Plus series that features a dual-bank Flash architecture, providing a seamless integration of programmable logic and a high-density non-volatile memory. The device is tailored to meet the needs of demanding applications that require a combination of complex logic, data security, and efficient data processing.

At the heart of the UPSD3434E-40U6 is an advanced 8-bit 8051-compatible microcontroller core that operates at a frequency of up to 40 MHz. This high-speed core is complemented by 16KB of SRAM and 288KB of flash memory, ensuring ample space for complex applications and data storage. The flash memory is divided into two banks, allowing for in-application programming and firmware updates without halting the system's operations.

One of the standout features of the UPSD3434E-40U6 is its programmable logic. The device includes a PLD (Programmable Logic Device) section with 16 macrocells that provide a high level of design flexibility. This allows designers to create custom peripheral functions and logic that can be tailored to specific application requirements, effectively reducing the need for additional components on the circuit board.

The microcontroller also boasts a comprehensive set of peripherals. It includes multiple 16-bit timers, a full-duplex UART for serial communication, and a fast I2C bus interface. Additionally, the UPSD3434E-40U6 offers up to 60 general-purpose I/O pins, giving developers the freedom to connect a wide array of sensors, actuators, and other devices.

For enhanced security, the UPSD3434E-40U6 integrates a dedicated security logic with a 64-bit unique identifier and an In-System Programming (ISP) lock. This ensures that intellectual property and sensitive data remain protected throughout the device's lifecycle.

The STMicroelectronics UPSD3434E-40U6 is available in a 52-pin PQFP package, making it suitable for space-constrained applications. Its combination of performance, memory capacity, programmable logic, and security features make it an ideal choice for industrial control, automotive systems, home appliances, and other embedded applications that require a high degree of customization and reliability.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 852 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess