EN
  • EN
  • DE
  • IT

VIPER113LS

Part No VIPER113LS
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr STMicroelectronics
Series VIPER™
Package Tube
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 12 W
Fault Protection Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting Type Surface Mount
Base Product Number VIPER113
Standard Package 2,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350687-VIPER113LS
Ultra Librarian 3D Model Ultra Librarian VIPER113LS CAD Model

Description

STMicroelectronics VIPER113LS: High-Voltage Converter

The VIPER113LS from STMicroelectronics is a cutting-edge, high-voltage converter designed for a wide range of applications, including power supplies and power adapters. This efficient, off-line switched-mode power supply (SMPS) controller features a rugged design and is capable of delivering optimal performance even under challenging conditions.

At the heart of the VIPER113LS is a pulse-width modulation (PWM) controller integrated with an 800 V avalanche-rugged power section, providing a compact solution that minimizes the need for external components. This integration not only simplifies the design process but also enhances the reliability of the final product, making it suitable for applications that demand high levels of dependability.

The device is well-suited for converters with a direct 800 V bus voltage, eliminating the need for an auxiliary winding. This feature, combined with its high-voltage capability, makes the VIPER113LS particularly useful for applications that require a simple, efficient, and cost-effective approach to power conversion.

One of the key advantages of the VIPER113LS is its built-in high-voltage startup circuit. This allows the converter to start up quickly and efficiently, reducing the standby power consumption and contributing to the overall energy efficiency of the system. Additionally, the device includes a jittered switching frequency, which helps to reduce electromagnetic interference (EMI), a critical consideration in today's electronically dense environments.

Other notable features of the VIPER113LS include overcurrent and overvoltage protections, thermal shutdown, and a low standby power consumption of less than 30 mW at 265 VAC. These safety and power-saving features make the VIPER113LS an excellent choice for creating robust and energy-efficient power supplies for consumer electronics, home appliances, and industrial equipment.

In summary, the VIPER113LS from STMicroelectronics is a versatile and reliable high-voltage converter that offers designers a powerful combination of performance, integration, and safety. Its robust design and comprehensive set of features make it an ideal choice for a wide range of power conversion applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1722 $70.3320
135+ $0.9619 $129.8565
210+ $0.9318 $195.6780
290+ $0.9016 $261.4640
375+ $0.8716 $326.8500
500+ $0.7815 $390.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess