EN
  • EN
  • DE
  • IT

VIPER26LN

Part No VIPER26LN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM 800V 7-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Series VIPer plus
Packaging Tube
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 13V
Operating Supply Voltage 11.5 V ~ 23.5 V
Duty Cycle 70%
Frequency - Switching 60kHz
Power (Watts) 20W
Fault Protection Current Limiting Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300" 7.62mm) 7 Leads
Manufacturer Device Package 7-DIP
Mounting Style Through Hole
Catalog AC DC Converters Offline Switchers
Related Products 1297-1063 - OFFLINE XFRM WE-UNIT ST VIPER26
Win Source Part Number 091886-VIPER26LN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VIPER26LN CAD Model

Description

STMicroelectronics VIPER26LN - High Voltage Converter

The VIPER26LN from STMicroelectronics is an advanced high-voltage converter that integrates a robust power MOSFET with a PWM controller into a single package. Designed to deliver efficiency and reliability, this compact and versatile chip is a perfect solution for a wide range of power supply applications. The VIPER26LN is particularly suited for applications requiring a low power standby mode and high efficiency under all load conditions, making it an ideal choice for eco-friendly designs.

Key Features

  • Integrated Power MOSFET: With an 800V avalanche-rugged power section, the VIPER26LN can handle high surge voltages, ensuring reliable operation under harsh conditions.
  • Extended Power Range: The device operates over a wide range of input voltages and can deliver output power up to 15W in wide-range mains operation and 11W in single-range mains operation, with full scalability depending on the application needs.
  • Energy-Efficient: The VIPER26LN boasts very low power consumption under no-load conditions, making it an excellent choice for energy-saving power supplies.
  • Pulse Frequency Modulation (PFM) Operation: To maintain high efficiency at light load, the VIPER26LN features a frequency foldback mode that reduces switching frequency under light-load conditions.
  • Multiple Protections: It includes features such as overload protection, overvoltage protection, hysteresis thermal shutdown, and soft-start to ensure the safety and durability of your applications.

Applications

  • Switched-mode power supplies (SMPS)
  • LED lighting drivers
  • Adapters and battery chargers
  • Auxiliary power supplies for home appliances
  • Standby and auxiliary power supplies for industrial systems

The VIPER26LN is housed in a robust and compact package, which ensures minimal footprint and ease of integration into a variety of circuit designs. With its built-in features and high level of integration, the VIPER26LN simplifies the design of cost-effective power supply units while providing high performance and reliability. Whether you're designing for consumer electronics, industrial, or lighting applications, the VIPER26LN by STMicroelectronics offers a flexible and energy-efficient solution to meet your high-voltage conversion needs.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $2.9010
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9514 $52.3270
130+ $0.7806 $101.4780
200+ $0.7562 $151.2400
275+ $0.7318 $201.2450
355+ $0.7074 $251.1270
475+ $0.6343 $301.2925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess