EN
  • EN
  • DE

VIPER28LN

Part No VIPER28LN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM OVP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 741090
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Series VIPer plus
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Operating Supply Voltage 8.5 V ~ 23.5 V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 16W
Fault Protection Current Limiting Over Temperature Over Voltage Short Circuit
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300" 7.62mm) 7 Leads
Manufacturer Device Package 7-DIP
Mounting Style Through Hole
Catalog AC DC Converters Offline Switchers
Win Source Part Number 038557-VIPER28LN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER28LN CAD Model

Description

STMicroelectronics VIPER28LN Energy Saving High Voltage Converter

The VIPER28LN from STMicroelectronics is a cutting-edge, low-power, high-voltage converter integrated circuit (IC) designed for a wide array of power supply applications. This robust IC is a part of the VIPerPlus family and is known for its remarkable energy efficiency and reliability, making it an excellent choice for designers looking to create compact and cost-effective power solutions.

Main Features

  • High Voltage Capability: The VIPER28LN operates at a supply voltage up to 800V, providing ample headroom for fluctuating input voltages and ensuring stable operation under various electrical conditions.
  • Energy Efficient: With its built-in features such as pulse frequency modulation (PFM) under light load conditions, it achieves very low power consumption, helping to reduce the overall energy consumption of the end application.
  • Advanced Protection: The device includes multiple protection features such as overload protection, hysteretic thermal shutdown, and overvoltage protection, which contribute to the safety and longevity of the power supply design.
  • Compact Design: The VIPER28LN allows for a reduced bill of materials as several components typically required for power conversion can be omitted due to the IC's integrated functions.

Applications

Thanks to its versatility and energy-saving capabilities, the VIPER28LN is suitable for a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • LED lighting drivers
  • Adapters and chargers for consumer electronics
  • Standby power supplies
  • Auxiliary power supplies for home appliances

The VIPER28LN is a testament to STMicroelectronics' commitment to providing innovative solutions for power management challenges. Its ability to deliver high performance while maintaining energy efficiency makes it an ideal component for manufacturers and designers who are looking to enhance the performance of their power supply systems without compromising on environmental considerations.

Overall, the VIPER28LN stands out as a reliable and effective solution for modern, eco-friendly power supply designs, offering a blend of high-voltage operation, energy savings, and integrated protection features that are essential for today's electronic devices.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1860 $50.2200
660+ $0.1526 $100.7160
1,015+ $0.1479 $150.1185
1,400+ $0.1431 $200.3400
1,810+ $0.1383 $250.3230
2,420+ $0.1240 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess