Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.8A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 036420-VN5160STR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name VN5160
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian VN5160STR-E CAD Model

Description

Product Overview: VN5160STR-E

The VN5160STR-E is a high-performance automotive-grade power management integrated circuit (PMIC) from STMicroelectronics, designed to cater to the demanding requirements of vehicle electronics systems. This advanced device is part of the VN5xxx family, well-known for its reliability and robustness in automotive applications.

Key Features

  • High-Side Driver: The VN5160STR-E is a single-channel high-side driver, capable of delivering power to loads with high efficiency. Its integrated vertical current flow power MOSFET allows for direct driving of resistive or inductive loads.
  • Wide Operating Voltage Range: With an operating voltage range from 5.5V to 28V, this PMIC is versatile and can handle the fluctuations commonly found in automotive power supplies.
  • Current Limitation: The device features an adjustable current limit to protect against overcurrent conditions, ensuring the safety and longevity of both the PMIC and the system it controls.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, enhancing the reliability of the VN5160STR-E under harsh operating conditions.
  • Diagnostic Functions: Comprehensive diagnostic capabilities allow for real-time monitoring of the load, including open-load detection and feedback on the actual load current.

Applications

The VN5160STR-E is ideal for a wide range of automotive applications, including but not limited to:

  • Automotive lighting systems
  • Body control modules
  • Engine and transmission control units
  • Smart junction boxes

Quality and Reliability

This PMIC is manufactured to meet the stringent quality standards of the automotive industry. It is qualified under AEC-Q100, which ensures its performance under extreme conditions. The VN5160STR-E also boasts excellent ESD immunity and is housed in a compact, surface-mount package for easy integration into various automotive systems.

Conclusion

The VN5160STR-E from STMicroelectronics is a testament to the company's commitment to providing state-of-the-art power management solutions for the automotive sector. Its robust design, coupled with advanced features, makes it an essential component for developers looking to enhance the efficiency and reliability of their automotive electronics.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ECAD model for TPS2065CDGN-2
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ECAD model for TBD62084AFG,EL
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Microchip Technology
IC PWR DRIVER BIPOLAR 1:1 24SOIC
Lowest to $17.9284
ECAD model for MIC59P50YWM-TR
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Lowest to $1.9843
ECAD model for MP62550DGT-LF-P
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Microchip Technology
IC PWR SWITCH N-CHAN 3:4 28SSOP
Lowest to $1.3039
ECAD model for MIC2563A-1BSM TR
STMicroelectronics
OMNIFET II: fully autoprotected Power MOSFET
Need more? Email Us
ECAD model for VNV35NV04-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8058 $52.3770
155+ $0.6612 $102.4860
235+ $0.6405 $150.5175
325+ $0.6198 $201.4350
420+ $0.5992 $251.6640
560+ $0.5372 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,142 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention