EN
  • EN
  • DE

VN5E016KH

Part No VN5E016KH
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103959-VN5E016KH
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN5E016KH CAD Model

Description

STMicroelectronics Product Overview: VN5E016KH

The VN5E016KH from STMicroelectronics is a robust and high-performance automotive-grade power MOSFET designed for applications that demand reliable and efficient power management. This device is part of STMicroelectronics' VIPower M0-5 series, which is well-known for its excellence in providing smart solutions for driving solenoids, lamps, and DC motors, especially in the automotive environment.

Key Features

  • High-Side Driver: The VN5E016KH operates as a high-side driver, allowing for direct interfacing with the microcontroller and ensuring safe operation by providing load current feedback.
  • Advanced Protection: It comes with a range of built-in protection features, including overtemperature shutdown, load current limitation, and active clamp to safeguard the device and the system it controls against faults and extreme conditions.
  • Low Standby Power Consumption: This component is designed to minimize power consumption when in standby mode, making it ideal for battery-powered applications where power efficiency is critical.
  • High Output Current Capability: With the ability to handle a high output current, the VN5E016KH is suitable for driving a wide variety of loads, offering great flexibility in system design.

Applications

The VN5E016KH is particularly suited for automotive applications, such as:

  • Headlamp beam switching
  • Heating resistors
  • DC motor control
  • Valve control

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN5E016KH is manufactured to meet the stringent requirements of the automotive industry, ensuring reliability and performance even under harsh conditions. It is qualified according to AEC-Q100 standards, which is a keystone in automotive industry standards, assuring the suitability of this component for automotive applications.

Package and Mounting

The VN5E016KH is available in an HSSOP24 package, which is designed for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. Its compact footprint allows for space-efficient designs, making it a versatile choice for modern automotive electronics.

In conclusion, the VN5E016KH from STMicroelectronics is an exemplary choice for designers looking for a high-side driver with advanced protection features, low power consumption, and high current handling capability, particularly in the automotive industry.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess