EN
  • EN
  • DE

VNH7070BASTR

Part No VNH7070BASTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-28V 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168703-VNH7070BASTR
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series Automotive, AEC-Q100, VIPOWER™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number VNH7070
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Ultra Librarian 3D Model Ultra Librarian VNH7070BASTR CAD Model

Description

STMicroelectronics VNH7070BASTR Automotive-Grade High-Side Driver

The VNH7070BASTR is a cutting-edge, fully integrated high-side driver manufactured by STMicroelectronics, specifically designed to handle the challenging conditions of automotive applications. This robust component is part of ST's VIPower™ M0-7 series and is engineered to drive inductive, resistive, or capacitive loads with high efficiency and reliability.

Encased in a compact SO-16 package, the VNH7070BASTR offers a broad range of features that make it an ideal solution for driving high-power loads in automotive environments. With an operating voltage range from 5.5V to 28V, this high-side driver can deliver a continuous current of up to 30A, making it suitable for a variety of applications such as driving motors, lamps, and other heavy loads in vehicles.

One of the key attributes of the VNH7070BASTR is its built-in current sensing, which allows for real-time monitoring of the load current without the need for external shunt resistors. This feature simplifies the design and enhances the overall system reliability. Additionally, it is equipped with various protection mechanisms, including over-temperature shutdown, load current limitation, and over-voltage clamp, ensuring safe operation under a wide range of conditions.

The device's diagnostic functions are also noteworthy. It provides feedback on the status of the load, the driver, and the system through its multiplexed analog/digital output, which can be interfaced with a microcontroller for smart management of the load and early fault detection. This helps to prevent damage to the vehicle's electrical system and ensures a longer lifespan for the driver itself.

Moreover, the VNH7070BASTR is designed with an active VCC clamp for enhanced power dissipation during inductive load turn-off, and it offers an array of interface options, including PWM, for flexible control. Its compliance with the stringent AEC-Q100 automotive qualification standard underscores its reliability and suitability for harsh automotive environments.

In summary, the VNH7070BASTR from STMicroelectronics is a powerful and reliable solution for automotive high-side driving applications, providing designers with a high-performance, feature-rich component that simplifies design and enhances vehicle safety and functionality.

You May Also Be Interested in

Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2229 $51.1267
55+ $1.8239 $100.3145
85+ $1.7669 $150.1865
117+ $1.7099 $200.0583
152+ $1.6529 $251.2408
203+ $1.4819 $300.8257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,697 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess