EN
  • EN
  • DE

VNQ05XSP

Part No VNQ05XSP
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027038-VNQ05XSP
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VNQ05XSP CAD Model

Description

The VNQ05XSP is a high-performance automotive-grade device from STMicroelectronics, designed to deliver robust and efficient power management solutions. This device is part of the VIPower M0-5 family, which is known for its smart power solid-state relays and is specifically engineered to handle a wide range of automotive applications that require high reliability and power density.

Key Features

  • High-Side Switch: The VNQ05XSP is a high-side driver, meaning it supplies power to loads that are grounded permanently. This is particularly useful in automotive environments where negative ground is standard.
  • Current Control: It features active current limitation to prevent damage from over-current conditions, making it ideal for driving resistive, inductive, and capacitive loads.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device ensures safe operation by turning off in the event of overheating, thus preventing thermal runaway.
  • Load Dump Protection: The VNQ05XSP is designed to withstand high-energy load dump pulses, which are common in automotive power lines due to sudden battery disconnection.
  • Status Feedback: It includes diagnostic functions that provide feedback on the status of the device and the load, enhancing the system's reliability and performance through fault detection and management.

Applications

The VNQ05XSP is optimized for a wide range of applications within the automotive sector. It is particularly suited for:

  • Lamp driving
  • Automotive interior lighting
  • Engine management systems
  • Body control modules

Quality and Reliability

As with all STMicroelectronics products, the VNQ05XSP is manufactured to the highest quality standards. The device is AEC-Q100 qualified, ensuring its suitability for automotive applications. It is also designed with robustness in mind, providing reliable performance even under the harsh conditions typical of automotive environments.

Package Information

The VNQ05XSP is offered in a PowerSSO-24 package, which is designed for optimal thermal performance and space-saving on the PCB. This makes the device a compact and efficient solution for modern automotive electronic systems.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess